EN
  • EN
  • DE

CTX1073ATRB

Part No CTX1073ATRB
Manufacturer Murata Electronics North America
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1053682-CTX1073ATRB
Categories OEM Parts(C-E)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CTX1073ATRB CAD Model

Description

The CTX1073ATRB is a high-performance molded power inductor manufactured by Murata Electronics North America. This inductor is designed for use in a wide range of power supply applications, particularly in situations where high efficiency and compact size are crucial.

Applications:

  • DC-DC Converters: Used in step-up (boost), step-down (buck), and inverting DC-DC converters.
  • Power Amplifiers: Employed in power amplifier circuits for impedance matching and filtering.
  • Portable Devices: Ideal for use in smartphones, tablets, and other portable electronics requiring efficient power management.
  • LED Lighting: Used in LED driver circuits to provide stable and efficient power delivery.
  • Noise Filtering: Effective in noise filtering applications, reducing electromagnetic interference (EMI).

Features:

  • High Current Handling Capability: Designed to handle high current levels without saturation.
  • Low DC Resistance (DCR): Minimizes power loss and improves efficiency.
  • Compact Size: Small footprint for use in space-constrained applications.
  • Magnetically Shielded: Reduces electromagnetic interference (EMI).
  • Molded Construction: Provides excellent mechanical strength and reliability.

Benefits:

  • Improved Efficiency: Low DCR minimizes power loss, resulting in higher overall efficiency.
  • Reduced EMI: Magnetically shielded construction helps reduce electromagnetic interference, improving system performance.
  • Compact Design: Small size allows for use in space-constrained applications.
  • Enhanced Reliability: Molded construction provides excellent mechanical strength and ensures long-term reliability.
  • Stable Performance: Consistent performance over a wide range of operating conditions.

Additional Details:

The CTX1073ATRB typically features a ferrite core material and is designed for surface mount technology (SMT) assembly. Its inductance value is 10uH and it is rated for a specific saturation current and operating temperature range. Consult the datasheet for complete specifications including tolerance, Q-factor and self-resonant frequency. It meets RoHS compliance standards.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Lowest to $0.5965
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Need more? Email Us
Sagami
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess