EN
  • EN
  • DE

34951T

Part No 34951T
Manufacturer Agilent(Hewlett-Packard)
Catalog Custom Parts (0 - A)
Description 34951T Terminal Block for 34951A and L4451A D/A converter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1203284-34951T
Categories Custom Parts
Manufacturer Agilent(Hewlett-Packard)
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 34951T CAD Model

Description

The 34951T is a relay multiplexer module manufactured by Agilent Technologies (formerly Hewlett-Packard). It's designed for use with Agilent's data acquisition systems and is primarily used for switching and routing signals in automated test and measurement applications. This module provides a flexible and efficient way to connect multiple test points to a single instrument or measurement channel.

Applications:

  • Automated Test Equipment (ATE): Used in automated test systems for switching signals between various test points and instruments.
  • Data Acquisition Systems: Employed in data acquisition systems for multiplexing signals from multiple sensors or transducers.
  • Component Testing: Found in systems for testing electronic components.
  • Signal Routing: Used for routing signals in complex test setups.

Features:

  • Relay Multiplexer: Provides multiple channels for signal switching.
  • High Switching Speed: Offers fast switching times for efficient testing.
  • Low Insertion Loss: Minimizes signal attenuation during switching.
  • High Isolation: Prevents signal interference between channels.

Benefits:

  • Increased Test Throughput: Reduces test time by automating signal switching.
  • Improved Measurement Accuracy: Minimizes signal errors due to low insertion loss and high isolation.
  • Reduced Cabling Complexity: Simplifies test setups by multiplexing multiple signals onto a single channel.
  • Flexible Configuration: Allows for easy reconfiguration of test setups.

Additional Details:

The 34951T typically features multiple channels (e.g., 40 channels) with a specific switching capacity (e.g., 300V, 1A). It's designed to be compatible with Agilent's data acquisition platforms. Specifications like switching speed, channel resistance, and isolation voltage are critical for proper application. Designers should refer to the official datasheet from Agilent Technologies for detailed electrical characteristics, channel configurations, switching specifications, and compatibility information. Accurate datasheet information is essential for proper integration and reliable performance within a data acquisition or automated test system.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Febest Auto Parts
Need more? Email Us
3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167
Anachip Corp
Need more? Email Us
Qualcomm
Lowest to $7.9791
Conexant Systems
Need more? Email Us
TE Connectivity
Circular MIL Spec Strain Reliefs & Adapters TX18AB00B3620
Need more? Email Us
STMicroelectronics
Need more? Email Us
Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess