The CSTCW16M0X51008-R0 is a ceramic resonator manufactured by Murata Electronics North America. Ceramic resonators are used as clock sources in various electronic devices, offering a cost-effective alternative to quartz crystals. They provide a stable frequency for timing and synchronization purposes. The ‘R0’ at the end denotes RoHS compliance.
Applications
- Microcontroller clock circuits
- Remote control devices
- Consumer electronics
- Automotive electronics
- Industrial control systems
Features
- Compact size
- Stable oscillation frequency
- Cost-effective solution
- Easy integration into electronic circuits
- RoHS compliant
- Surface mount device (SMD)
Benefits
- Provides reliable clock signal
- Reduces component count
- Simplifies circuit design
- Lowers manufacturing costs
- Environmentally friendly
- Suitable for automated assembly
Additional Details
The CSTCW16M0X51008-R0 operates at a frequency of 16 MHz. The datasheet will contain all the specifics for the part, including its frequency tolerance, temperature characteristics, and stability over time. Ensure proper impedance matching between the resonator and the connected circuitry. It's best practice to place it as close as possible to the microcontroller clock input. During PCB assembly, correct reflow soldering profiles are required. Storage conditions must be observed to avoid moisture absorption, which can affect performance. It's also good to follow the layout recommendations specified by Murata for this part number.