Product Overview: LTC2963CUDC-1#PBF by Analog Devices Inc.
The LTC2963CUDC-1#PBF is a high-precision, dual voltage monitor from Analog Devices Inc., designed to safeguard systems against improper supply voltages which can lead to malfunction or damage. This component is a critical part of a power management solution, ensuring that electronic devices operate within their specified voltage ranges.
Key Features
- Flexible Voltage Thresholds: The device can monitor two supply voltages that are above or below a specific threshold, which can be adjusted using external resistive dividers. This flexibility makes it suitable for a wide range of applications and systems.
- Adjustable Hysteresis: It includes adjustable hysteresis to prevent false triggering from transient voltage fluctuations, providing more stable operation of the system it's monitoring.
- Low Quiescent Current: The LTC2963CUDC-1#PBF boasts a low quiescent current, making it ideal for battery-operated and low-power applications.
- Wide Operating Temperature Range: With an operating temperature range from -40°C to 125°C, this voltage monitor can reliably function in extreme environmental conditions.
Applications
The LTC2963CUDC-1#PBF is versatile and can be used in a variety of applications, including:
- Automotive systems
- Portable and battery-powered equipment
- Industrial control systems
- Data communication systems
- Medical devices
Technical Specifications
- Package: The device comes in a compact 12-Lead QFN package.
- Supply Voltage Range: It has a wide supply voltage range that accommodates various system requirements.
- Output Type: It features an open-drain output that allows for flexible interfacing with other components within the system.
The LTC2963CUDC-1#PBF from Analog Devices Inc. is a reliable and precise solution for monitoring system voltages, ensuring that your electronics perform consistently and securely. Its robust feature set and wide applicability make it an excellent choice for designers looking to incorporate voltage monitoring into their systems.