EN
  • EN
  • DE

CSTCE8M00G15A53-R0

Part No CSTCE8M00G15A53-R0
Manufacturer Murata Electronics North America
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Frequency 8 MHz
Frequency Tolerance 0.1 %
Win Source Part Number 977337-CSTCE8M00G15A53-R0
Categories OEM Parts(C-E)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CSTCE8M00G15A53-R0 CAD Model

Description

The Murata CSTCE8M00G15A53-R0 is a ceramic resonator, designed to provide a stable and accurate clock signal for various electronic circuits. This resonator operates at a frequency of 8.00 MHz and is commonly used as a cost-effective alternative to quartz crystals in applications where precise frequency control is not critical.

Applications

  • Microcontroller Clocking: Provides a stable clock source for microcontrollers in embedded systems.
  • Remote Controls: Used in IR and RF remote controls for timing and frequency generation.
  • Consumer Electronics: Found in various consumer devices, such as toys, audio players, and simple electronic gadgets.
  • Automotive Electronics: Employed in automotive applications for non-critical timing functions.
  • Industrial Control: Used in basic industrial control systems for timing and synchronization.

Features

  • 8.00 MHz Resonant Frequency: Operates at a precise frequency of 8.00 MHz.
  • Compact Size: Small form factor allows for easy integration into compact electronic devices.
  • High Stability: Provides a stable clock signal, ensuring reliable operation of the circuit.
  • Cost-Effective: Offers a cost-effective alternative to quartz crystals.
  • Lead-Free Construction: Compliant with RoHS and lead-free standards, making it environmentally friendly.
  • Surface Mount Device (SMD): Designed for surface mount assembly, facilitating automated manufacturing processes.

Benefits

  • Stable Clock Source: Ensures reliable operation of electronic circuits by providing a stable clock signal.
  • Cost Savings: Reduces overall system cost compared to using quartz crystals.
  • Simplified Design: Simplifies circuit design by providing an integrated timing solution.
  • Easy Integration: Facilitates easy integration into electronic devices due to its compact size and SMD design.
  • Environmentally Friendly: Compliant with RoHS and lead-free standards, contributing to environmental sustainability.

Technical Specifications

The CSTCE8M00G15A53-R0 has a frequency tolerance of ±0.5% and a temperature stability of ±0.3%. It is designed to operate over a temperature range of -20°C to +80°C. The resonator is housed in a ceramic package and is suitable for reflow soldering processes. The Murata resonator offers a reliable and cost-effective solution for clock signal generation in a variety of electronic applications.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0266
ON Semiconductor
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
new, original packaged
Lowest to $0.0059
Holystone
Need more? Email Us
Kemet
Need more? Email Us
Rockwell
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess