EN
  • EN
  • DE

CSTC2.00MGATC

Part No CSTC2.00MGATC
Manufacturer Murata Electronics North America
Catalog Custom Parts (B - D)
Description vpe: 1000/tr/smd
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1126876-CSTC2.00MGATC
Categories Custom Parts
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CSTC2.00MGATC CAD Model

Description

The CSTC2.00MGATC is a ceramic resonator manufactured by Murata Electronics North America. Ceramic resonators are passive electronic components used as a frequency control device in electronic circuits. They provide a stable and accurate clock signal for microcontrollers, microprocessors, and other digital circuits. Murata is a leading manufacturer of ceramic resonators, known for their high quality, reliability, and performance.

Applications

  • Microcontroller clock circuits
  • Microprocessor clock circuits
  • Remote controls
  • Consumer electronics
  • Industrial control systems
  • Wireless communication devices

Features

  • Compact size
  • Stable oscillation frequency
  • High reliability
  • Low aging characteristics
  • Lead-free termination
  • RoHS compliant

Benefits

  • Provides a stable and accurate clock signal for digital circuits
  • Reduces the size and cost of electronic circuits compared to quartz crystals
  • Easy to use and integrate into electronic circuits
  • Offers excellent frequency stability over a wide temperature range
  • Complies with environmental regulations

Technical Specifications

While detailed specifications are not readily available without a specific datasheet, ceramic resonators like the CSTC2.00MGATC generally exhibit the following characteristics:

  • Frequency: 2.00 MHz (Nominal)
  • Frequency Tolerance: Typically ±0.5%
  • Operating Temperature Range: Typically -20°C to +80°C
  • Resonant Resistance: Low, contributing to stable oscillation
  • Load Capacitance: Specified for optimal performance (consult datasheet)
  • Package: Surface Mount Device (SMD)

It's crucial to refer to the official Murata datasheet for the CSTC2.00MGATC for precise electrical and mechanical characteristics. This information is essential for proper circuit design and component selection. Ceramic resonators offer a cost-effective and reliable solution for frequency control in various applications.

You May Also Be Interested in

Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.0795
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Lowest to $0.0335
Panjit
SURFACE MOUNT SILICON ZENER DIOD / Zener Diode 51 V 200 mW ±2% Surface Mount SOD-323
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 27V 250MW TO236AB / Zener Diode 27 V 250 mW ±5% Surface Mount TO-236AB
Lowest to $0.0732
TDK Corporation
Lowest to $0.0244
Comchip Technology
DIODE SWITCHING 75V SOT563 / Diode Array 2 Independent Standard 75 V 200mA Surface Mount SOT-563, SOT-666
Need more? Email Us
Viking Tech
0805 25% ui200 General Current 17?
Need more? Email Us
SHENZHEN FUMAN ELECTRONICS CO., LTD.
Lowest to $0.0402
EPCOS (TDK)
Thermistor NTC 47K Ohm 5% 2-Pin 0603 Surface Mount Solder Pad 3980K >= -3.5 Cardboard T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess