EN
  • EN
  • DE

LTM2883IY-3S#PBF

Part No LTM2883IY-3S#PBF
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISOL 2500VRMS 6CH SPI 32BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 25 Weeks
Features SPI Digital Isolator 2500Vrms Channel 4MHz, 8MHz 30kV/µs CMTI 32-BBGA
Manufacturer Analog Devices Inc.
Series µModule®
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 32-BBGA
Case / Package 32-BGA (15x11.25)
Family Name LTM2883
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 119
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924471-LTM2883IY-3S#PBF
Ultra Librarian 3D Model Ultra Librarian LTM2883IY-3S#PBF CAD Model

Description

Product Overview: LTM2883IY-3S#PBF from Analog Devices Inc.

The LTM2883IY-3S#PBF is a high-performance, isolated USB transceiver with dual DC-to-DC converters, designed and manufactured by Analog Devices Inc. This innovative component is engineered to provide robust isolation between a USB host device and peripheral while powering both sides of the interface. It is an essential solution for applications requiring USB connectivity with strict isolation to eliminate noise and protect against ground loops, surges, and other disturbances.

Key Features

  • Isolation: The LTM2883IY-3S#PBF offers up to 2500V RMS of galvanic isolation, ensuring reliable operation in electrically noisy environments or where ground potentials may vary.
  • Integrated Power: Dual onboard DC-to-DC converters provide isolated power for both the USB host and peripheral sides, simplifying the design and reducing external component requirements.
  • USB Compatibility: It supports full-speed (12Mbps) and low-speed (1.5Mbps) USB communication, making it versatile for a wide range of USB devices.
  • Robust Protection: With built-in ESD protection, the device safeguards USB data lines from electrostatic discharges, enhancing system reliability.
  • Temperature Range: Designed for industrial applications, the LTM2883IY-3S#PBF operates over a wide temperature range, ensuring performance in harsh conditions.

Applications

The LTM2883IY-3S#PBF is ideal for use in industrial control systems, medical equipment, and any other application where USB interface isolation is critical. It provides a reliable communication channel between computers and USB peripherals such as sensors, controllers, and instrumentation devices, while maintaining electrical isolation to protect sensitive equipment and data integrity.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTM2883IY-3S#PBF is no exception. It is designed with the highest standards of robustness and reliability, ensuring long-term performance in a variety of applications. This product comes in a compact surface-mount package, providing a space-efficient solution that is easy to integrate into system designs.

Overall, the LTM2883IY-3S#PBF from Analog Devices Inc. is a sophisticated and reliable choice for designers looking to enhance USB connectivity with the added assurance of electrical isolation and power integration.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 5.7KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $4.6635
Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 20SSOP
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $9.0458

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $86.6166 $86.6166
2+ $83.9098 $167.8196
3+ $81.2031 $243.6093
4+ $78.4963 $313.9852
5+ $70.3760 $351.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 450 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess