Products specifications Report Issue?

Cable Length 1.8288 m
Color Black
Connector Type A BNC, Plug
Connector Type B BNC, Plug
Impedance 50 Ω
Length 1.83 m
Mount Cable
REACH SVHC Unknown
RoHS Compliant
Win Source Part Number 1032514-SPC20857
Categories OEM Parts( S )
Manufacturer Multicomp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SPC20857 CAD Model

Description

The Multicomp SPC20857 is a black BNC plug to BNC plug cable with a length of 1.83m and an impedance of 50Ω.

  • OEM Part: Yes
  • Popularity: Low
  • Mounting: Mounted
  • RoHS Compliance: Compliant
  • REACH SVHC Status: Unknown
  • Manufacturer: Multicomp
  • Win Source Part Number: 1032514

You May Also Be Interested in

STMicroelectronics
16-BIT Flash 24 Mhz Microcontroller PQFP100
Need more? Email Us
ECAD model for ST92F150CV9TBE
STMicroelectronics
Need more? Email Us
ECAD model for STV2216A
STMicroelectronics
8-BIT Mrom 8 Mhz Microcontroller PDSO28
Lowest to $20.1077
ECAD model for ST6225BM6
Coilcraft
RF TRANSFORMER, 780UH; Inductance: 780µH; Product Range: SWB Series; SVHC: No SVHC (15-Jan-2019)
Need more? Email Us
ECAD model for SWB2010-SMLD
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
ECAD model for S MKP 3.3 UF 630V 20% A1
STMicroelectronics
Need more? Email Us
ECAD model for ST72314NHL
SMC Diode Solutions
Valve; 3 posit exh ctr; sol; body pt; int pilot; 12VDC; grommet; 4mm fitting
Need more? Email Us
ECAD model for SY3420-6GZ-C4
Carling Technologies
Need more? Email Us
ECAD model for SSG212XX-30050-XNS2
Copal Electronics Inc.
Need more? Email Us
ECAD model for ST-3TA200OHM(22)

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2587
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention