Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 258422-NM29A080M
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NM29A080M CAD Model

Description

The NM29A080M is a high-performance integrated circuit (IC) produced by Texas Instruments, a leading global semiconductor company.

  • Type: Non-volatile memory module
  • Applications: Digital cameras, audio devices, gaming devices, and various industrial automation systems
  • Storage Capacity: 8 megabits
  • Operating Temperature: -40°C to +85°C
  • Voltage Range: 2.7V to 3.6V
  • Power Consumption: Low power consumption
  • Interface: Serial peripheral interface (SPI)
  • Package: 8-pin SOIC package

You May Also Be Interested in

Intel
Need more? Email Us
ECAD model for N82C501AD
STMicroelectronics
Lowest to $3.2118
ECAD model for N18FPVMX
Nihon Inter Electronics Corporation
Need more? Email Us
ECAD model for N202NF
Texas Instruments
Need more? Email Us
ECAD model for N5534ADR
Intel
Need more? Email Us
ECAD model for N87C5424
Texas Instruments
Need more? Email Us
ECAD model for N3710020A
NIKO-SEM
Need more? Email Us
ECAD model for N3868V
Intel
Need more? Email Us
ECAD model for N85C220-7
Bourns Inc.
Need more? Email Us
ECAD model for N6620LF

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention