Products specifications Report Issue?

Case Code (Imperial) 0603
Mounting SMD (SMT)
Case / Package 1608
Composition Thin Film
Power Rating 100 mW
REACH SVHC No SVHC
Resistance 2.21 kΩ
RoHS Non-Compliant
Temperature Coefficient 25 ppm/°C
Tolerance 0.1 %
Voltage Rating 75 V
Win Source Part Number 1104621-MCWF06R2211BTL
Categories OEM Parts(M-N)
Manufacturer Multicomp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MCWF06R2211BTL CAD Model

Description

The MCWF06R2211BTL is a thin film resistor produced by Multicomp.

  • Resistance: 2.21 kΩ
  • Tolerance: 0.1%
  • Temperature Coefficient: 25 ppm/°C
  • Voltage Rating: 75 V
  • Power Rating: 100 mW
  • Package: 1608
  • Case Code: 0603
  • Supply and Demand Status: shortage
  • RoHS Compliance: non-compliant

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
ECAD model for MTLW-106-08-S-S-345
Multicomp
Dc-Dc Converter, 5V, 0.5A Rohs Compliant: Yes
Need more? Email Us
ECAD model for MP-K7805-500R3
Fujitsu Electronics America, Inc.
Need more? Email Us
ECAD model for MBM29DL162BE-70PFTN-E1
Samtec Inc.
CONN HEADER R/A 39POS 2.54MM / Connector Header Through Hole, Right Angle 39 position 0.100" (2.54mm)
Need more? Email Us
ECAD model for MTSW-113-07-G-T-110-RA
Vishay
THERMISTOR NTC 20KOHM 3865K DIE / NTC Thermistor 20k Die
Need more? Email Us
ECAD model for NTCC300E4203FT
OKI/Metcal
Need more? Email Us
ECAD model for ML9261AMBZ03B
Samtec Inc.
CONN HEADER VERT 10POS 2MM / Connector Header Through Hole 10 position 0.079" (2.00mm)
Need more? Email Us
ECAD model for MTMM-110-03-S-S-210
Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Need more? Email Us
ECAD model for MTSW-110-07-S-S-310
Honeywell
Need more? Email Us
ECAD model for MK3580-31A40

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention