EN
  • EN
  • DE

MJTP4102

Part No MJTP4102
Manufacturer Apem Inc.
Catalog OEM Parts (M - N)
Description APEM MJTP4102 Switches > Tactile
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1100702-MJTP4102
Categories OEM Parts(M-N)
Manufacturer Apem Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MJTP4102 CAD Model

Description

The MJTP4102 is a series of toggle switches manufactured by Apem Inc. Known for their reliability and robust construction, these switches are designed for a wide array of applications requiring durable and long-lasting switching solutions. The specifics (e.g., number of poles, throw, contact rating) can vary within the MJTP4102 series, so always refer to the datasheet for a particular configuration.

Applications:

  • Industrial Control Panels: Used for controlling machinery and equipment in industrial settings.
  • Test and Measurement Equipment: Employed in instruments for switching between different functions or ranges.
  • Transportation Equipment: Integrated into vehicles, trains, and aircraft for controlling various systems.
  • Medical Devices: Utilized in medical equipment where reliable switching is essential.
  • Audio Equipment: Used in amplifiers, mixers, and other audio devices for signal routing.

Features:

  • Robust Construction: Built to withstand harsh environments and mechanical stress.
  • Various Contact Configurations: Available in single-pole, double-pole, and other configurations.
  • Multiple Actuator Options: Offered with different actuator styles, such as levers and rockers.
  • High Contact Rating: Capable of switching substantial current and voltage loads.
  • Long Electrical Life: Designed for a high number of switching cycles, ensuring long-term performance.
  • Sealed Options Available: Some models are sealed to protect against dust and moisture.

Benefits:

  • Reliable Switching: Ensures consistent and dependable operation in critical applications.
  • Versatile Application: Suitable for a wide range of industrial, commercial, and consumer applications.
  • Long Service Life: Durable construction minimizes downtime and maintenance costs.
  • Easy Installation: Standard mounting options simplify installation and setup.
  • Customizable Options: Available with various actuator styles and contact configurations to meet specific requirements.

The MJTP4102 series toggle switches are designed to provide reliable switching performance in a variety of demanding applications. Their robust construction ensures that they can withstand harsh environments and mechanical stress. The availability of various contact configurations and actuator styles allows for customization to meet specific application needs. The high contact rating makes them suitable for switching substantial current and voltage loads. These switches are an essential component for controlling machinery, equipment, and instruments in various industrial and commercial settings.

Technical Specifications (Example - varies by specific model):

  • Contact Rating: 5A @ 250V AC
  • Contact Resistance: 10 mΩ (max)
  • Insulation Resistance: 1000 MΩ (min)
  • Dielectric Strength: 1500V AC for 1 minute
  • Operating Temperature: -30°C to +85°C
  • Mechanical Life: 50,000 cycles

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Lowest to $0.4340

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess