EN
  • EN
  • DE

TC4423VMF713

Part No TC4423VMF713
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description IC MOSFET DVR 3A DUAL HS 8DFN / Driver 3A 2-OUT Low Side Inv 8-Pin DFN-S EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel, P-Channel MOSFET
Operating Supply Voltage 4.5 V ~ 18 V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 3A, 3A
Input Type Inverting
Rise / Fall Time (Typ) 23ns, 25ns
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting SMD
Package 8-VDFN Exposed Pad
Manufacturer Package 8-DFN-S (6x5)
Win Source Part Number 796430-TC4423VMF713
Popularity Medium
Supply and Demand Status Limited
Family Name TC4423
Introduction Date July 03, 1997
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian TC4423VMF713 CAD Model

Description

The TC4423VMF713 from Microchip Technology is a robust, high-speed MOSFET driver designed to handle a wide range of applications. This driver is capable of delivering a peak output current of 3A, making it an excellent choice for driving large capacitive loads with rapid switching times. The device is engineered to work with a supply voltage range from 4.5V to 18V, providing a versatile solution for various circuit designs.

Key Features:

  • Output Current: The TC4423VMF713 can deliver a continuous output current of up to 3A, ensuring efficient operation of connected MOSFETs.
  • Supply Voltage Range: With an operational range of 4.5V to 18V, it can be used in a variety of power systems without the need for additional voltage regulation components.
  • Fast Switching Speed: The device boasts fast rise and fall times, typically 25ns and 20ns respectively, which is ideal for high-frequency applications.
  • Latch-Up Protection: It offers built-in latch-up protection up to 1.5A, which enhances the reliability and robustness of the application.
  • Thermal Protection: An internal thermal shutdown feature protects the device from overheating, further ensuring the longevity and stability of the product.
  • Matched Rise and Fall Times: The driver provides matched rise and fall times, which reduces the likelihood of shoot-through, a common issue in power electronics.
  • Input Hysteresis: It features input hysteresis, which makes the driver more resistant to noise, providing a more stable operation.
  • Packaging: The TC4423VMF713 is offered in a 8-lead SOIC package, which is suitable for compact PCB layouts.

Applications:

The versatility of the TC4423VMF713 makes it suitable for a wide range of applications, including but not limited to:

  • Switch Mode Power Supplies (SMPS)
  • DC-to-DC Converters
  • Motor Control Circuits
  • Line Drivers
  • Pulse Generators

Microchip Technology's commitment to quality and reliability is evident in the TC4423VMF713 MOSFET driver, making it an excellent choice for designers looking to enhance their power management systems.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.8918
Infineon Technologies
ISO1H816G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $14.6617
ISAHAYA
Gate Drivers RoHS
Lowest to $6.6941
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.0815
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Infineon Technologies
2EDL23N06PJ Infineon Technologies Gate Drivers 600V half-brdg,2.8A BSD, OCP, EN & FAULT datasheet, inventory, & pricing.
Lowest to $2.3284
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess