Products specifications Report Issue?

Forward Current 20 mA
Forward Voltage 3.2 V
Luminous Intensity 1.2 cd
RoHS Compliant
Viewing Angle 120 °
Wavelength 520 nm
Win Source Part Number 1078156-MC703-1064
Categories OEM Parts(M-N)
Manufacturer Multicomp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC703-1064 CAD Model

Description

The Multicomp MC703-1064 is an OEM part that has a forward voltage of 3.2 V and a luminous intensity of 1.2 cd.

  • Forward Voltage: 3.2 V
  • Luminous Intensity: 1.2 cd
  • Forward Current: 20 mA
  • Viewing Angle: 120 °
  • Wavelength: 520 nm
  • RoHS Compliance: compliant with RoHS
  • Supply and Demand Status: currently a shortage

You May Also Be Interested in

Multicomp
Dc-Dc Converter, 5V, 0.5A Rohs Compliant: Yes
Need more? Email Us
ECAD model for MP-K7805-500R3
Fujitsu Electronics America, Inc.
Need more? Email Us
ECAD model for MBM29DL162BE-70PFTN-E1
Samtec Inc.
CONN HEADER R/A 39POS 2.54MM / Connector Header Through Hole, Right Angle 39 position 0.100" (2.54mm)
Need more? Email Us
ECAD model for MTSW-113-07-G-T-110-RA
Samtec Inc.
CONN HDR .050" 20POS / Connector Header Through Hole 20 position 0.050" (1.27mm)
Need more? Email Us
ECAD model for MTMS-120-02-G-S-100
Kemet
2U7F5010%V Bulk Rohs-prc
Need more? Email Us
ECAD model for MMK10275K50A04L4BULK
Samtec Inc.
CONN HEADER R/A 4POS 2.54MM / Connector Header Through Hole, Right Angle 4 position 0.100" (2.54mm)
Need more? Email Us
ECAD model for MTSW-102-08-T-D-120-RA
Samtec Inc.
CONN HEADER VERT 34POS 2.54MM / Connector Header Through Hole 34 position 0.100" (2.54mm)
Need more? Email Us
ECAD model for MTSW-117-10-T-D-620-002
NXP / Nexperia
Need more? Email Us
ECAD model for MRS25-20R-1
Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Need more? Email Us
ECAD model for MTSW-110-07-S-S-310

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention