EN
  • EN
  • DE

MRS25-20R-1

Part No MRS25-20R-1
Manufacturer NXP / Nexperia
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1097427-MRS25-20R-1
Categories OEM Parts(M-N)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MRS25-20R-1 CAD Model

Description

The MRS25-20R-1 is a precision metal film resistor designed and manufactured by NXP, a leader in the semiconductor industry. This high-quality resistor is known for its stability, reliability, and accuracy, making it an ideal choice for a wide range of electronic applications.

Key Features

  • Resistance Value: The MRS25-20R-1 offers a resistance of 20 ohms, which is precise and suitable for various circuit designs where exact resistance values are critical.
  • Tolerance: With a tolerance of ±1%, this resistor ensures tight and consistent performance, which is essential for sensitive electronic circuits.
  • Temperature Coefficient: The device boasts a low temperature coefficient of 50 ppm/K, providing stable resistance across a wide temperature range and ensuring minimal drift in resistance values with temperature changes.
  • Power Rating: It has a power rating of 0.6 watts, which allows it to dissipate a moderate amount of heat without compromising its performance or longevity.
  • Physical Form: The MRS25-20R-1 is available in an axial leaded package, which is commonly used and easy to install in various types of electronic equipment.
  • Operating Temperature Range: This resistor is designed to operate effectively within a temperature range of -55°C to +155°C, catering to the needs of applications that may experience extreme temperature conditions.

Applications

The MRS25-20R-1 is versatile and can be used in various applications, including:

  • Industrial automation
  • Telecommunication systems
  • Medical equipment
  • Precision electronics
  • Power supply circuits
  • Automotive electronics

Quality and Reliability

NXP's commitment to quality ensures that the MRS25-20R-1 resistor meets the highest industry standards. The product undergoes rigorous testing to guarantee performance under various conditions. Its robust design and reliable operation make it a preferred choice for engineers and designers looking for components that deliver consistent results.

With its precise resistance, low tolerance, and stable operation, the MRS25-20R-1 from NXP stands out as a top-tier component for any application requiring a high degree of accuracy and reliability.

You May Also Be Interested in

New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Lucent
Lowest to $70.6306
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess