EN
  • EN
  • DE

MP3012DQ-LF-Z

Part No MP3012DQ-LF-Z
Manufacturer MPS Industries, Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0615+
Reference case QFN
Manufacturer MPS Industries, Inc.
Manufacturer Homepage www.mpsind.com/index.html
Win Source Part Number 711324-MP3012DQ-LF-Z
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MP3012DQ-LF-Z CAD Model

Description

The MP3012DQ-LF-Z is a monolithic synchronous step-down switch mode converter with built-in internal power MOSFETs. It achieves 1.2A continuous output current from a 2.5V to 5.5V input voltage with excellent load and line regulation. The MP3012DQ implements constant-on-time (COT) control which provides very fast transient response, easy loop design and very tight output regulation.

Applications:

  • Portable Electronics
  • Point-of-Load (POL) Power Supplies
  • Low Voltage Systems
  • Battery-Powered Devices

Features:

  • Wide 2.5V to 5.5V Operating Input Range
  • 1.2A Continuous Output Current
  • Internal Synchronous Rectifier for High Efficiency
  • Low RDS(ON) Internal Power MOSFETs
  • Constant-On-Time (COT) Control
  • Fixed 1.5MHz Switching Frequency
  • Internal Soft-Start
  • Over-Current Protection (OCP)
  • Short-Circuit Protection (SCP)
  • Over-Temperature Protection (OTP)
  • Available in a QFN-10 (3mmx3mm) Package

Benefits:

  • High efficiency extends battery life in portable applications.
  • Fast transient response ensures stable output voltage during load variations.
  • Small package size allows for compact system designs.
  • Integrated synchronous rectification minimizes external component count.
  • Robust protection features enhance system reliability.

Additional Details:

The MP3012DQ-LF-Z employs a constant-on-time (COT) control scheme for superior transient response and simplified loop stabilization. The synchronous rectification significantly improves efficiency compared to traditional diode rectification. The internal soft-start function reduces inrush current during startup. Over-current protection (OCP) limits the output current during overload conditions. Short-circuit protection (SCP) prevents damage from short circuits. Over-temperature protection (OTP) shuts down the device when the junction temperature exceeds the safe limit. The fixed 1.5MHz switching frequency allows for small external component sizes. The low RDS(ON) of the internal MOSFETs minimizes conduction losses. This product is RoHS compliant.

You May Also Be Interested in

Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess