EN
  • EN
  • DE

V62C518256LL-70F

Part No V62C518256LL-70F
Manufacturer Mosel Vitelic, Corp
Catalog SRAM
Description SRAM 32Kx8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945039-V62C518256LL-70F
Series *
Ultra Librarian 3D Model Ultra Librarian V62C518256LL-70F CAD Model

Description

The V62C518256LL-70F is a 256K x 8 bit Low Power CMOS Static RAM (SRAM) manufactured by Mosel Vitelic. It is designed for applications demanding low power consumption and fast access times. This SRAM is suitable for use in portable devices, battery-backed systems, and other applications where power efficiency is crucial. Its asynchronous operation simplifies integration into various system architectures.

Applications:

  • Portable devices (e.g., handheld computers, mobile phones)
  • Battery-backed memory systems
  • Cache memory
  • Data loggers
  • Embedded systems

Features:

  • Organization: 256K x 8 bits
  • Access time: 70ns
  • Low power CMOS technology
  • Single 5V ±10% power supply
  • Fully static operation (no clock or refresh required)
  • Equal access and cycle times
  • Three-state outputs
  • Data retention voltage: 2V (min)
  • Available in various packages, including SOJ and DIP

Benefits:

  • Low power consumption extends battery life in portable devices.
  • Fast access time ensures quick data retrieval and processing.
  • Static operation simplifies system design and eliminates refresh requirements.
  • Wide operating voltage range provides flexibility in power supply design.
  • Three-state outputs allow for easy memory expansion.

Additional Details:

The V62C518256LL-70F SRAM operates asynchronously, meaning that data access is not synchronized to a clock signal. This simplifies the interface and reduces complexity in some applications. The -70F denotes the access time of 70ns. The device offers equal access and cycle times, ensuring consistent performance. It typically comes in a 28-pin package, and the specific package type (e.g., SOJ, DIP) may vary. The SRAM requires a single 5V power supply. Refer to the manufacturer's datasheet for detailed specifications, timing diagrams, and application notes to ensure proper implementation.

You May Also Be Interested in

Renesas Electronics America
IC SRAM 16KBIT PARALLEL 132PQFP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Maxim Integrated
IC NVSRAM 1MBIT PARALLEL 34LPM
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 256KBIT PAR 28TSOP I
Lowest to $29.3774
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Rochester Electronics
CACHE SRAM, 32KX8, 15NS PDSO28
Lowest to $22.9071
Rochester Electronics
STANDARD SRAM, 256KX18
Lowest to $39.0332
Cypress Semiconductor Corp
IC SRAM 4MBIT PARALLEL 100TQFP
Need more? Email Us
Maxim Integrated
IC NVSRAM 16KBIT PARALLEL 24EDIP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess