EN
  • EN
  • DE

AP7341D-18FS4-7R-7I

Part No AP7341D-18FS4-7R-7I
Manufacturer Diodes Incorporated
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817389-AP7341D-18FS4-7R-7I
Ultra Librarian 3D Model Ultra Librarian AP7341D-18FS4-7R-7I CAD Model

Description

Diodes Incorporated AP7341D-18FS4-7R-7I Low Dropout Regulator

The AP7341D-18FS4-7R-7I is a high-performance, low dropout regulator from Diodes Incorporated, designed to deliver a stable and precise 1.8V output voltage. This device is specifically tailored for applications requiring a high level of voltage accuracy and power efficiency, making it an ideal choice for portable and battery-powered equipment.

With its low quiescent current, the AP7341D-18FS4-7R-7I is optimized for energy-sensitive applications. The regulator is capable of delivering up to 150mA of output current while maintaining a low dropout voltage, ensuring minimal power loss and heat generation. This feature is crucial for prolonging battery life and improving overall system reliability.

The device is housed in a compact SOT-25 package, which is highly suitable for space-constrained designs. Its small footprint allows for easy integration into a wide range of electronic products, from wearables to IoT devices. The AP7341D-18FS4-7R-7I also offers excellent transient response and stability with low equivalent series resistance (ESR) ceramic capacitors, which is beneficial for maintaining output voltage stability under dynamic load conditions.

Safety and reliability are key aspects of the AP7341D-18FS4-7R-7I design. It incorporates short circuit protection and thermal shutdown features to protect the device and the system from damage under fault conditions. Additionally, the regulator has an enable function that allows the output to be switched on or off, providing further control over power management and consumption.

Overall, the AP7341D-18FS4-7R-7I from Diodes Incorporated represents a robust power management solution that combines high accuracy, low power consumption, and a small form factor. Its comprehensive feature set ensures that it meets the stringent requirements of modern electronic designs, contributing to enhanced system performance, reliability, and efficiency.

You May Also Be Interested in

Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess