EN
  • EN
  • DE

V62C518256L-70F

Part No V62C518256L-70F
Manufacturer Mosel Vitelic, Corp
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1006148-V62C518256L-70F
Categories OEM Parts(T-Z)
Manufacturer Mosel Vitelic, Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian V62C518256L-70F CAD Model

Description

The V62C518256L-70F is a high-speed CMOS Static RAM (SRAM) manufactured by Mosel Vitelic, Corp. It is organized as 32K x 8 bits, offering a total memory capacity of 256 Kbits. The '-70F' suffix indicates the access time, which is 70 nanoseconds. This SRAM is designed for applications requiring fast read and write cycles, low power consumption, and high reliability.

Applications:

  • Cache Memory: Used as cache memory in microprocessors and microcontrollers to speed up data access.
  • Networking Equipment: Found in routers, switches, and other networking devices for packet buffering and data storage.
  • Graphics Cards: Employed as frame buffers and texture memory in graphics cards.
  • Digital Signal Processing (DSP): Used in DSP systems for storing and processing real-time data.
  • Medical Devices: Incorporated into medical imaging equipment and patient monitoring systems.

Features:

  • High-Speed Access Time: 70ns access time for fast read and write operations.
  • Low Power Consumption: CMOS technology ensures low power dissipation.
  • 32K x 8 Organization: Provides a memory capacity of 256 Kbits.
  • Single 5V Power Supply: Operates from a single 5V power supply.
  • TTL Compatible Inputs and Outputs: Compatible with TTL logic levels for easy interfacing with other components.

Benefits:

  • Improved System Performance: High-speed access time enhances the performance of memory-intensive applications.
  • Reduced Power Consumption: Low power consumption extends battery life in portable devices.
  • Simplified System Design: TTL compatibility simplifies interfacing with other components.
  • High Reliability: Designed for reliable operation in demanding environments.
  • Wide Operating Temperature Range: Suitable for use in a variety of operating conditions.

The V62C518256L-70F is a reliable and high-performance SRAM that is well-suited for a wide range of applications requiring fast memory access and low power consumption. Its 70ns access time and CMOS technology make it an excellent choice for demanding applications such as cache memory and DSP systems.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Need more? Email Us
TDK Corporation
3-terminal Filters
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
TDK Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
TE Connectivity
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
Diodes Incorporated
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess