EN
  • EN
  • DE

V29C51001T-70T

Part No V29C51001T-70T
Manufacturer Mosel Vitelic, Corp
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1017461-V29C51001T-70T
Categories OEM Parts(T-Z)
Manufacturer Mosel Vitelic, Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian V29C51001T-70T CAD Model

Description

The V29C51001T-70T is a high-speed, low-power 512K x 8 bit CMOS Static RAM (SRAM) manufactured by Mosel Vitelic, Corp. This SRAM is designed for applications requiring fast access times and low power consumption. It operates on a single 5V power supply and is available in various package options for different mounting configurations.

Applications

  • Cache memory for microprocessors and microcontrollers
  • Buffer memory in data acquisition systems
  • High-speed storage in networking equipment
  • Industrial control systems requiring rapid data access
  • Embedded systems where low power consumption is crucial

Features

  • High-speed access time: 70ns
  • Low power consumption: Active and Standby modes
  • Single 5V power supply operation
  • Fully static operation: No clock or refresh required
  • TTL compatible inputs and outputs
  • Available in various package options: DIP, SOJ, TSOP
  • Three-state outputs for easy memory expansion

Benefits

  • Fast data access speeds enhance system performance.
  • Low power consumption reduces energy costs and extends battery life in portable applications.
  • Static operation simplifies system design and eliminates the need for complex timing circuitry.
  • TTL compatibility allows easy integration with standard logic devices.
  • Multiple package options provide flexibility in board layout and assembly.

Additional Details

The V29C51001T-70T utilizes advanced CMOS technology to achieve its high performance and low power characteristics. Its fully static operation means that data is retained as long as power is applied, without the need for refresh cycles. The device features three-state outputs, allowing for easy memory expansion by connecting multiple SRAMs in parallel. The access time of 70ns ensures rapid data retrieval, making it suitable for demanding applications. The operating temperature range is typically between 0°C and 70°C, making it suitable for commercial and industrial environments. The device is commonly available in a 28-pin DIP, SOJ, or TSOP package.

You May Also Be Interested in

TE Connectivity
Need more? Email Us
Diodes Incorporated
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
LSI Computer Systems
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
Diodes Incorporated
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess