EN
  • EN
  • DE

G2A-4321P AC100/110

Part No G2A-4321P AC100/110
Manufacturer Omron
Catalog Signal Relays, Up to 2 Amps
Description RELAY GEN PURP 4PDT 500MA 110V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Mounting Type Through Hole
Coil Voltage 110VAC
Contact Form 4PDT (4 Form C)
Contact Rating (Current) 500 mA
Switching Voltage 250VAC, 125VDC - Max
Coil Current 14 mA
Coil Type Non Latching
Termination Style PC Pin
Must Operate Voltage 88 VAC
Must Release Voltage 33 VAC
Operate Time 15 ms
Release Time 15 ms
Operating Temperature -10°C ~ 40°C
Contact Material Silver Palladium (AgPd), Gold (Au)
Approval Agency UR
Relay Type General Purpose
Ultra Librarian 3D Model Ultra Librarian G2A-4321P AC100/110 CAD Model

Description

NULL

You May Also Be Interested in

TE Connectivity
Two groups of conversions: 2C(Double-pole double-throw conversion) 12V DIP-8P,10x6mm Signal Relays RoHS
Lowest to $3.2015
Omron
12V Two groups of conversions: 2C(Double-pole double-throw conversion) 1A Through Hole,10.6x5.7mm Signal Relays RoHS
Lowest to $0.9605
TE Connectivity
RELAY GENERAL PURPOSE DPDT 2A 3V
Lowest to $3.4926
HongFa
2A 24V DIP,20.2x10.2mm Power Relays RoHS
Lowest to $0.6403
Omron
RELAY TELECOM DPDT 2A 5V
Lowest to $1.3272
HongFa
3V 2 Form C: 2C (DPDT-CO) 2A SMD,10x6.5mm Signal Relays RoHS
Lowest to $1.1351
Panasonic
DIP,9.9x20mm Signal Relays RoHS
Lowest to $19.2068
Zhejiang HKE Relay Co.,Ltd.
5V A set of conversions: 1C (Single-pole Double-throw Conversion) 3A DIP,15.6x10.6mm Signal Relays RoHS
Lowest to $0.3493
Fujitsu Electronics America, Inc.
DIP,9x14mm Signal Relays RoHS
Lowest to $1.4844

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess