EN
  • EN
  • DE

MP86957GMJ-P

Part No MP86957GMJ-P
Manufacturer Monolithic Power Systems Inc.
Catalog PMIC - Full, Half - Bridge Drivers
Description INTELLI-PHASETM SOLUTION (INTEGR / Half Bridge Driver General Purpose Power MOSFET 41-LGA (5x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers
Mfr Monolithic Power Systems Inc.
Package Tape & Reel
Output Configuration Half Bridge
Applications General Purpose
Interface Analog, Logic, PWM
Load Type Inductive, Capacitive, Resistive
Technology Power MOSFET
Current - Output / Channel 70A
Current - Peak Output 70A
Voltage - Supply 3V ~ 16V
Voltage - Load 3V ~ 16V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Features Diode Emulation
Fault Protection Current Limiting, Over Current, Over Temperature
Mounting SMD (SMT)
Package / Case 41-PowerVFLGA
Supplier Device Package 41-LGA (5x6)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 1589-MP86957GMJ-PCT,1589-MP86957GMJ-PTR,1589-MP86957GMJ-PDKR
Standard Package 500
Win Source Part Number 966213-MP86957GMJ-P
Ultra Librarian 3D Model Ultra Librarian MP86957GMJ-P CAD Model

Description

The MP86957GMJ-P is an integrated circuit that belongs to the PMIC - Full, Half-Bridge Drivers category.

  • Features: diode emulation
  • Package: tape and reel
  • Applications: general purpose
  • Standard Package: 500
  • Mounting: SMD (SMT)
  • Interface: analog, logic, and PWM
  • Output Configuration: half-bridge
  • Voltage Load: 3V ~ 16V
  • Current Output/Channel: 70A
  • Fault Protection: current limiting, over current, and over temperature
  • Alternative Parts: not available

You May Also Be Interested in

Infineon Technologies
MP - POWIRSTAGE / Driver
Lowest to $2.6247
STMicroelectronics
IC HALF BRIDGE DRV 2.5A 48VFQFPN
Lowest to $1.2355
Panasonic
IC HALF BRIDGE DRVR 1.2A 19WLCSP
Lowest to $1.0947
Infineon Technologies
IC REG BUCK SYNC ADJ 30PQFN
Lowest to $3.5562
NXP / Nexperia
Driver 28-SSOP
Need more? Email Us
Texas Instruments
AUTOMOTIVE 12-V CONTACTOR DRIVER
Need more? Email Us
Monolithic Power Systems Inc.
Half Bridge Driver Buck Converters NMOS 41-LGA (5x6)
Need more? Email Us
Microchip Technology
IC HALF BRIDGE DRIVER 28SO
Lowest to $2.9429
Monolithic Power Systems Inc.
Half Bridge Driver General Purpose Power MOSFET 34-TQFN (6x6)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess