EN
  • EN
  • DE

L6206Q

Part No L6206Q
Manufacturer STMicroelectronics
Catalog PMIC - Full, Half - Bridge Drivers
Description IC HALF BRIDGE DRV 2.5A 48VFQFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Mfr STMicroelectronics
Package Tray
Product Status Active
Output Configuration Half Bridge (4)
Applications DC Motors, Stepper Motors, Voltage Regulators
Interface Logic
Load Type Inductive
Technology BCDMOS
Rds On (Typ) 280mOhm LS, 340mOhm HS
Current - Output / Channel 2.5A
Current - Peak Output 5.6A
Voltage - Supply 8V ~ 52V
Voltage - Load 8V ~ 52V
Temperature Range - Operating -25°C ~ 125°C (TJ)
Features Bootstrap Circuit
Fault Protection Current Limiting, Over Temperature, UVLO
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-VFQFPN (7x7)
Base Product Number L6206
Standard Package 260 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 611652-L6206Q
Ultra Librarian 3D Model Ultra Librarian L6206Q CAD Model

Description

Overview of STMicroelectronics L6206Q

The L6206Q from STMicroelectronics is a robust, high-performance dual full-bridge driver designed to drive bipolar stepper motors or bidirectional DC motors. It integrates advanced features and protections, making it an ideal choice for a wide range of applications that require precise and efficient motor control.

Key Features

  • Operating Voltage Range: The device operates from a supply voltage ranging from 8V to 52V, providing flexibility for various motor specifications and application requirements.
  • Output Current: It can deliver up to 1.5A per channel with peak currents up to 2.8A, allowing it to drive a wide array of motors.
  • Integrated Dual Full-Bridge: The L6206Q contains two full-bridge drivers in one package, simplifying the design and reducing the component count for driving two motors or one stepper motor.
  • Low RDS(on): The low on-resistance of the power MOSFETs minimizes power dissipation and improves efficiency.
  • Programmable PWM Current Controller: The PWM current controller enables smooth and precise control over motor current, enhancing performance and reducing noise and vibrations.

Protection Features

  • Overcurrent Protection: The device features non-dissipative overcurrent protection, safeguarding the driver and the motor from potential damage due to excessive current.
  • Thermal Shutdown: With a built-in thermal shutdown feature, the L6206Q prevents overheating by automatically turning off when the junction temperature exceeds safe limits.
  • Cross-Conduction Protection: This feature prevents simultaneous high-side and low-side conduction, which can lead to short circuits and damage.
  • Under-Voltage Lockout (UVLO): The UVLO protection ensures that the device operates only when the supply voltage is within the specified range, preventing malfunction due to undervoltage conditions.

Applications

The L6206Q is suitable for a diverse range of applications, including but not limited to:

  • Office Automation Machines
  • Factory Automation and Robotics
  • Vending Machines
  • 3D Printers
  • Textile Machines

With its advanced features and comprehensive protection circuitry, the L6206Q from STMicroelectronics is a reliable and efficient solution for sophisticated motor control applications.

You May Also Be Interested in

ON Semiconductor
MODULE IPM INVERTER 3PH SPCM24 / Half Bridge (3) Driver AC Motors IGBT Module
Need more? Email Us
Asahi Kasei Microsystems
IC MOTOR DRIVER 7V 16WCSP / Half Bridge (4) Driver General Purpose Power MOSFET 16-WLCSP (1.96x1.96)
Need more? Email Us
STMicroelectronics
IC HALF BRIDGE DRVR 5.5A/6A 16SO
Lowest to $5.5650
Texas Instruments
IC HALF BRIDGE DRIVER 40A 41VQFN / Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 41-VQFN-CLIP (5x6)
Lowest to $6.7287
Infineon Technologies
IC BRIDGE DRIVER PAR 28DSO / Half Bridge (2) Driver DC Motors, General Purpose DMOS PG-DSO-28
Lowest to $21.8283
SANYO Semiconductor (U.S.A) Corporation
3-PHASE INVERTER MOTOR DRIVE IC / Half Bridge (3) Driver AC Motors IGBT
Need more? Email Us
Texas Instruments
IC HALF BRIDGE DRIVER 10A 24VQFN / Half Bridge (4) Driver DC Motors, Solenoids Power MOSFET 24-VQFN (4x4)
Lowest to $7.0966
Infineon Technologies
IC POWERSTAGE DRIVER 30IQFN / Half Bridge Driver Synchronous Buck Converters Power MOSFET PG-IQFN-30-2
Lowest to $6.2566
Texas Instruments
IC HALF BRIDGE DRVR 62MA 56VQFN / Half Bridge Driver DC Motors, General Purpose Power MOSFET 56-VQFN (8x8)
Lowest to $2.0226

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2355 $55.5975
90+ $1.1558 $104.0220
135+ $1.1160 $150.6600
195+ $1.0363 $202.0785
255+ $0.9964 $254.0820
315+ $0.9566 $301.3290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,726 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess