EN
  • EN
  • DE

S25FL016K0XMFI013

Part No S25FL016K0XMFI013
Manufacturer Spansion
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 185808-S25FL016K0XMFI013
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S25FL016K0XMFI013 CAD Model

Description

The S25FL016K0XMFI013 is a 16 Mbit (2 MB) SPI Flash memory device from Spansion (now Cypress Semiconductor, later Infineon). As a member of the S25FL family, it provides reliable non-volatile storage for embedded systems. The 'K0X' portion of the part number likely refers to specific characteristics related to the device's features, performance or target applications, while '013' likely indicates a specific configuration, revision or packaging option for this particular part number.

Applications

  • Embedded Systems: Used for storing firmware, configuration data, and boot code.
  • Consumer Electronics: Integrated into devices such as set-top boxes, digital TVs, and game consoles.
  • Industrial Control Systems: Employed in industrial automation and control equipment.
  • Networking Equipment: Utilized in routers, switches, and other networking devices.
  • Automotive Applications: Used in various automotive electronic systems.

Features

  • Density: 16 Mbit (2 MB) of storage capacity.
  • Interface: SPI (Serial Peripheral Interface) for efficient communication.
  • Supply Voltage: Operates on a single voltage, usually between 2.7V and 3.6V.
  • Sector Architecture: Features a uniform sector architecture, typically with 4 KB sectors and larger blocks.
  • Page Programming: Supports page programming for faster write operations.
  • Write Protection: Offers hardware and software write protection mechanisms.
  • Endurance: Provides high endurance, up to 100,000 program/erase cycles per sector.
  • Temperature Range: Available in various temperature grades, including industrial ranges.
  • RoHS Compliant: Compliant with RoHS standards.

Benefits

  • Reliable Storage: Ensures dependable non-volatile data storage.
  • Efficient Interface: SPI provides fast data transfer.
  • Flexible Management: Uniform sector architecture simplifies memory management.
  • Cost-Effective: Offers a balance of performance and cost.
  • Broad Compatibility: Suitable for various applications.
  • Data Protection: Write protection prevents unintended data modification.

The S25FL016K0XMFI013 is commonly packaged in industry-standard formats such as SOIC and WSON, making it easy to integrate into PCB designs. Its combination of reliable storage, efficient performance, and data protection makes it a suitable choice for embedded applications.

You May Also Be Interested in

Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8MSOP
Need more? Email Us
Rohm Semiconductor
IC EEPROM 256KBIT SPI 10MHZ 8SOP
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8SOIC
Need more? Email Us
Kingston
IC FLASH 256GBIT EMMC 153VFBGA
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Texas Instruments
MEMORY CIRCUIT, 16KX1, TTL
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PAR 165FBGA
Need more? Email Us
STMicroelectronics
IC EEPROM 32KBIT SPI 20MHZ 8SO
Lowest to $1.5217
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess