EN
  • EN
  • DE

DRV8873SPWPRQ1

Part No DRV8873SPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MTRDRV UNIPLR 0-5.5V 24HTSSOP / Unipolar Motor Driver NMOS SPI 24-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Motor Type - Stepper Unipolar
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface SPI
Technology NMOS
Applications Automotive, Industrial
Current - Output 10A
Voltage - Supply 0V ~ 5.5V
Voltage - Load 4.5V ~ 38V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 24-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-HTSSOP
Base Product Number DRV8873
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 852875-DRV8873SPWPRQ1
Ultra Librarian 3D Model Ultra Librarian DRV8873SPWPRQ1 CAD Model

Description

The DRV8873SPWPRQ1 is a highly integrated H-bridge motor driver designed and manufactured by Texas Instruments, specifically engineered to deliver efficient and reliable control for a wide range of automotive applications. Its robust design and advanced features make it an ideal choice for driving brushed DC motors, solenoids, or other inductive loads.

Key Features:

  • Integrated H-Bridge: The device includes a fully integrated H-bridge that can supply up to 3.5A continuous current to the load, with peak current capabilities up to 6A, suitable for a variety of applications.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range from 4.5V to 38V, providing flexibility in system design and ensuring compatibility with a wide array of automotive power systems.
  • Smart Gate Drive: The DRV8873SPWPRQ1 features smart gate drive architecture that optimizes dead-time to improve efficiency and reduce electromagnetic interference (EMI).
  • Protection Features: The device includes a suite of protection features such as overcurrent, overtemperature, undervoltage lockout, and shoot-through protection, enhancing the reliability and safety of the system.
  • Diagnostic and Status Reporting: Integrated diagnostics and status reporting capabilities enable fault detection and system monitoring, which are crucial for automotive applications where safety and reliability are paramount.

Applications:

The DRV8873SPWPRQ1 is designed with the automotive environment in mind, making it suitable for applications such as:

  • Automotive body electronics
  • Power closure systems
  • Engine and powertrain actuators
  • Valve control
  • DC motor control

Package and Quality:

The device is offered in a 16-pin HTSSOP package with PowerPAD™, ensuring excellent thermal performance. It is qualified for automotive applications and meets the stringent AEC-Q100 Grade 1 standards, reflecting Texas Instruments' commitment to quality and reliability.

With its advanced features and automotive-grade quality, the DRV8873SPWPRQ1 from Texas Instruments stands out as a superior choice for designers looking to implement a robust and efficient motor driver in their automotive systems.

You May Also Be Interested in

ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016
Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8517 $55.5510
70+ $1.5194 $106.3580
105+ $1.4719 $154.5495
145+ $1.4244 $206.5380
185+ $1.3769 $254.7265
245+ $1.2345 $302.4525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,431 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess