EN
  • EN
  • DE

LC898105-TBM-GB-E

Part No LC898105-TBM-GB-E
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER STEPPING 64QFP / Motor Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Base Product Number LC898105
Standard Package 1,000 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 177053-LC898105-TBM-GB-E
Ultra Librarian 3D Model Ultra Librarian LC898105-TBM-GB-E CAD Model

Description

The LC898105-TBM-GB-E is a cutting-edge autofocus actuator driver IC designed by ON Semiconductor, a leader in energy-efficient innovations in power and signal management, logic, discrete, and custom devices. This product is specifically tailored for camera modules in a wide range of applications including smartphones, tablets, webcams, and other portable devices where precision and compactness are crucial.

Key Features:

  • High Precision: The IC offers high-precision control for voice coil motor (VCM) drivers, ensuring sharp and clear images by accurately positioning the camera lens.
  • Advanced Control Algorithm: Equipped with an advanced control algorithm, the LC898105-TBM-GB-E provides smooth and quiet lens movement, which is essential for maintaining image stability and quality during autofocus operations.
  • Integrated Circuit Design: This integrated circuit is designed with a compact form factor, making it ideal for integration into small camera modules without compromising on performance.
  • Low Power Consumption: Energy efficiency is a hallmark of ON Semiconductor products, and the LC898105-TBM-GB-E is no exception. It operates with low power consumption, thereby extending the battery life of portable devices.
  • Programmability: The device offers programmable parameters, allowing for customization and fine-tuning to meet the specific needs of different camera systems.

Applications:

The versatility of the LC898105-TBM-GB-E makes it suitable for a wide array of applications, particularly where precision autofocus is required. It is commonly utilized in:

  • Smartphone cameras
  • Tablet cameras
  • Webcams
  • Other portable imaging devices

ON Semiconductor's commitment to innovation is evidenced in the LC898105-TBM-GB-E, delivering both performance and practicality to meet the ever-evolving demands of the imaging industry. Whether for personal or professional use, this autofocus actuator driver IC stands out as a reliable component for camera module manufacturers looking to enhance the user experience with fast and effective autofocus capabilities.

You May Also Be Interested in

Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us
Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.4398
ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016
ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess