EN
  • EN
  • DE

MP2604DQ-LF-P

Part No MP2604DQ-LF-P
Manufacturer Monolithic Power Systems Inc.
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 1CELL 10QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Charger IC Lithium Ion 10-QFN (3x3)
Manufacturer Monolithic Power Systems Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 10-VFDFN Exposed Pad
Case / Package 10-QFN (3x3)
Family Name MP2604
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1589-1134-6, 1589-1134-2, 1589-1134-1
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927708-MP2604DQ-LF-P
Ultra Librarian 3D Model Ultra Librarian MP2604DQ-LF-P CAD Model

Description

The Monolithic Power Systems Inc. Charger IC Lithium Ion 10-QFN (3x3) is a 10-VFDFN Exposed Pad package that comes in a reel - TR package.

  • Operating Temperature: -40°C ~ 85°C (TA)
  • Packaging: Reel - TR
  • Family: MP2604
  • Category: Integrated Circuits (ICs)
  • Mounting Type: Surface-mount
  • Package: 10-QFN (3x3)
  • Supply and Demand: Balanced
  • Quantity Per Package: 500
  • MSL Level: 1 (Unlimited)
  • Estimated Production Lead Time: 51 weeks
  • REACH Status: Unaffected
  • HTSUS: 8542.39.0001
  • Other Part Numbers: 1589-1134-6, 1589-1134-2, and 1589-1134-1

You May Also Be Interested in

Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.7184
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Texas Instruments
MULTICHEMISTRY BATTERY CHARGER CONTROLLER AND SYSTEM POWER SELECTOR
Lowest to $4.0490
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N T/R
Lowest to $4.6062
Linear Technology
IC CHARGER BATT CONST V/I 28SSOP / Switching Battery Charger Li-Ion/Li-Pol/NiCD/NiMH 1500mA 8.2V/8.4V 28-Pin SSOP N Tube
Lowest to $5.0386
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.6537
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N Tube
Lowest to $4.6062
Texas Instruments
SINGLE-CELL LI-ION CHARGE MANAGEMENT ICFOR PDAS
Need more? Email Us
Texas Instruments
IC BATT CHRGR LI-ION 24VQFN
Lowest to $7.9455

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess