EN
  • EN
  • DE

H5TQ4G63EFR-RDK

Part No H5TQ4G63EFR-RDK
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR3-1866 256Mx16 (4Gb) ExtTemp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940702-H5TQ4G63EFR-RDK
Series *
Ultra Librarian 3D Model Ultra Librarian H5TQ4G63EFR-RDK CAD Model

Description

The H5TQ4G63EFR-RDK is a 4Gb DDR3 SDRAM component manufactured by Hynix Semiconductor. This dynamic random-access memory (DRAM) is designed for high-performance memory applications requiring substantial bandwidth and low latency. It is a key component in various computing and embedded systems needing reliable and fast memory solutions.

Applications:

  • Desktop and Laptop Computers: Standard RAM modules in computing devices.
  • Servers: Memory component in server systems.
  • Graphics Cards: Used as video memory (VRAM) in graphics cards.
  • Gaming Consoles: Providing memory for game execution and system operations.
  • Embedded Systems: Utilized in industrial and embedded computing applications.

Features:

  • Capacity: 4Gb (Gigabits).
  • DDR3 Technology: Utilizes DDR3 (Double Data Rate 3) technology, offering faster data transfer rates.
  • Data Rate: Operates at 1600MHz.
  • Operating Voltage: Operates at 1.5V.
  • Interface: Standard DDR3 interface for compatibility with memory controllers.
  • Package: FBGA (Fine-pitch Ball Grid Array) package for surface mount assembly.

Benefits:

  • High Bandwidth: DDR3 technology provides high bandwidth, enabling faster data transfer rates and improved system performance.
  • Low Latency: Reduces latency, which improves system responsiveness.
  • Energy Efficiency: Operates at a lower voltage compared to previous generations, leading to better energy efficiency.
  • Reliability: Designed for reliable operation in various computing environments.
  • Compatibility: Compatible with a wide range of motherboards and memory controllers supporting DDR3.

Additional Details:

The H5TQ4G63EFR-RDK is crucial for applications requiring rapid data access and processing. Its high capacity allows it to handle large datasets and complex operations efficiently. The DDR3 interface ensures seamless integration with compatible systems, making it an ideal choice for enhancing system memory and performance.

Specific technical specifications include:

  • Organization: 256M x 16
  • Number of Banks: 8
  • Interface: SSTL_15
  • Refresh: Auto and Self Refresh
  • Operating Temperature Range: 0°C to 85°C

This chip is a reliable choice for high-performance computing applications where the combination of speed, capacity, and power efficiency are paramount. Its robust design makes it suitable for both consumer and industrial applications.

You May Also Be Interested in

Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,818 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess