EN
  • EN
  • DE

MP26029GTF-0000-Z

Part No MP26029GTF-0000-Z
Manufacturer Monolithic Power Systems Inc.
Catalog PMIC - Battery Chargers
Description STAND-ALONE 1A LINEAR LI-ION BAT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR);Cut Tape (CT);
Product Status Active
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current, Timer
Fault Protection Over Temperature, Over Voltage
Charge Current - Max 1A
Battery Pack Voltage 4.5V
Voltage - Supply (Max) 6.05V
Operating Temperature -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case SOT-563, SOT-666
Supplier Device Package SOT-563
Ultra Librarian 3D Model Ultra Librarian MP26029GTF-0000-Z CAD Model

Description

The MP26029GTF-0000-Z is a battery charger IC designed for lithium ion/polymer batteries.

  • Series: MP26029
  • Manufacturer: Monolithic Power Systems Inc.
  • Package: SOT-563
  • Mounting: Surface Mount
  • Charge Current: 1A
  • Maximum Battery Pack Voltage: 4.5V
  • Features: Programmable current and timer
  • Fault Protection: Over temperature and over voltage
  • ECCN: EAR99
  • REACH: Unaffected
  • MSL Level: 1 (Unlimited)
  • Product Status: Active

You May Also Be Interested in

Intersil
IC CHRGR LI-ION SGL 10-DFN
Lowest to $2.1333
Maxim Integrated
IC SYS BAT CHRG 16-QSOP
Need more? Email Us
Maxim Integrated
IC BATTERY CHARGER DUAL 28TQFN
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 2000mA 20V 8-Pin(7+Tab) DDPAK Tube
Lowest to $4.6216
Linear Technology
IC CUR-MODE SW-REG SEPIC TO220-7
Need more? Email Us
Linear Technology
IC BATT CHARGER CONST V/I 16SSOP / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 1500mA 2V to 20V 16-Pin SSOP N Tube
Lowest to $4.1818
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.7184
Texas Instruments
IC SYNC SW-MODE BAT CHRGR 28VQFN
Lowest to $13.5302
Texas Instruments
MULTICHEMISTRY BATTERY CHARGER CONTROLLER AND SYSTEM POWER SELECTOR
Lowest to $4.0490

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6881 $50.6430
75+ $1.3851 $103.8825
115+ $1.3418 $154.3070
155+ $1.2986 $201.2830
200+ $1.2553 $251.0600
270+ $1.1254 $303.8580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess