EN
  • EN
  • DE

TLA-3T106-T

Part No TLA-3T106-T
Manufacturer TDK Corporation
Catalog Pulse Transformers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers
Family Pulse Transformers
Manufacturer TDK Corporation
Win Source Part Number 217736-TLA-3T106-T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLA-3T106-T CAD Model

Description

The TLA-3T106-T is a common mode choke coil manufactured by TDK Corporation. These chokes are designed to suppress common mode noise in electronic circuits, ensuring signal integrity and reducing electromagnetic interference (EMI). The TLA series is known for its robust performance and compact design, making it suitable for various applications where noise reduction is crucial.

Applications:

  • Data lines in electronic devices: Effectively reduces common mode noise on data lines, improving signal quality in communication systems.
  • Power lines in electronic equipment: Filters common mode noise from power lines to prevent interference and ensure stable operation.
  • USB and Ethernet interfaces: Integrated into USB and Ethernet ports to minimize EMI and maintain high-speed data transmission.
  • Automotive applications: Used in automotive electronics to suppress noise from various electronic control units (ECUs).
  • Industrial control systems: Improves the reliability of electronic components in industrial machinery and control panels.

Features:

  • Compact Design: Designed to fit in small spaces, ideal for densely populated circuit boards.
  • High Common Mode Impedance: Provides effective suppression of common mode noise at various frequencies.
  • Low Differential Mode Impedance: Minimizes signal distortion and maintains signal integrity.
  • High Rated Current: Capable of handling significant current levels without saturation.
  • RoHS Compliance: Meets environmental standards by restricting the use of hazardous substances.

Benefits:

  • Improved Signal Quality: Reduces noise, leading to clearer and more reliable signal transmission.
  • Effective EMI Reduction: Minimizes electromagnetic interference, ensuring compliance with regulatory standards.
  • Enhanced System Stability: Protects electronic components from noise-induced damage, increasing system reliability.
  • Easy Integration: Compact size and surface-mount design allow for easy integration into existing designs.
  • Compliance with Environmental Standards: Meets RoHS requirements, ensuring environmentally friendly operation.

Additional Details:

The TLA-3T106-T common mode choke coil is characterized by its specific impedance at different frequencies, rated current, and DC resistance. It is designed to operate within a specified temperature range and can withstand certain environmental conditions. The component is typically surface-mounted, which facilitates automated assembly processes. The inductance and impedance characteristics are key to its performance and should be verified through its datasheet for optimal application.

You May Also Be Interested in

FPE
LAN Transformer 1:1 Surface Mount
Lowest to $1.4553
Murata Power Solutions Inc.
DIGITAL AUDIO TX
Lowest to $2.8845
Halo Electronics Inc
ISO MOD 1G 24P SMD T/R
Need more? Email Us
Murata Power Solutions Inc.
DIGITAL AUDIO TX 1:1 3MH DIP
Need more? Email Us
Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Need more? Email Us
Halo Electronics Inc
ISO MOD 1G DUAL 48P SMD T/R
Need more? Email Us
Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Need more? Email Us
Halo Electronics Inc
ISO MOD 1G POE 0.35A X-TEMP 24P
Need more? Email Us
VACUUMSCHMELZE
Pulse Transformers GateDrive Transf PTH 1:1 260uVs 500V
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess