EN
  • EN
  • DE

SR2020

Part No SR2020
Manufacturer Molex, LLC
Catalog OEM Parts ( S )
Description Aero-Motive Self-Contained Slip Ring 14A 16 AWG 20 Conductors Bore Size 22.23mm Diameter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Country of Origin MX
Number of Conductors 20
Packaging Carton
RoHS Non-Compliant
Win Source Part Number 1095881-SR2020
Categories OEM Parts( S )
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SR2020 CAD Model

Description

The SR2020 is likely a series of connectors or interconnect products manufactured by Molex, LLC. Given the alphanumeric naming convention typical of Molex, it suggests a specific type of connector with defined electrical and mechanical characteristics. Without more specific information, it's challenging to pinpoint the exact application. Based on Molex's typical product lines, it could be a wire-to-board connector, a cable assembly, or a terminal block.

Applications:

  • Consumer electronics
  • Automotive systems
  • Industrial automation equipment
  • Telecommunications infrastructure
  • Medical devices

Features:

  • Durable construction for reliable performance.
  • Various contact options to suit different wire gauges and current requirements.
  • Polarization features to prevent mis-mating.
  • Secure locking mechanisms to ensure reliable connections.
  • Compliance with industry standards (e.g., RoHS).

Benefits:

  • Ensured electrical connectivity and signal integrity.
  • Simplified assembly processes.
  • Reduced risk of connection failures.
  • Long-term reliability.
  • Compliance with environmental regulations.

Additional Details:

Given the limited information, the SR2020 likely has several variations differing in pin count, housing material, plating material, and mounting style. Detailed specifications, including voltage rating, current rating, operating temperature range, and mating compatibility, would depend on the specific model within the SR2020 series. To determine the exact specifications, it's crucial to consult the Molex datasheet for the specific SR2020 variant. Check Molex's website or distributors for detailed product information.

You May Also Be Interested in

Semikron
Semitrans; 1700V; 100A
Need more? Email Us
Texas Instruments
Need more? Email Us
NXP / Nexperia
Indesit, Large Appliances
Need more? Email Us
Banner Engineering Corporation
SLSK30-1350Q88-1RE75 - Banner Engineering SLSK30-1350Q88-1RE75 EZS PAIR 30mmODSx1350mm
Need more? Email Us
Simcom
MODULE, GSM/GPRS, QUAD BAND, UART, SPI, I2C; Frequency RF: 1.8GHz; Module Interface: I2C, SPI, UART; Kit Features:...
Need more? Email Us
Microchip Technology
DRIVER - MEDIUM CURRENT ARRAY, H / Bipolar (BJT) Transistor Array 8 NPN Darlington 50V 600mA Through Hole 18-CERDIP
Lowest to $104.1667
STMicroelectronics
Need more? Email Us
Infineon Technologies
Platform & Personal Sec
Need more? Email Us
Semikron
Pbc Driver For One Igbt; 10A; 1700V
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention