EN
  • EN
  • DE

HC-49/SMD-25.000MHZ

Part No HC-49/SMD-25.000MHZ
Manufacturer Molex, LLC
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1061852-HC-49/SMD-25.000MHZ
Categories OEM Parts(F-I)
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HC-49/SMD-25.000MHZ CAD Model

Description

The HC-49/SMD-25.000MHZ crystal from Molex, LLC is a surface-mount crystal oscillator operating at a frequency of 25.000 MHz. It is a crucial component for providing a stable and accurate clock signal in a wide range of electronic devices. Its compact SMD (Surface Mount Device) package allows for efficient integration into modern circuit board designs.

Applications:

  • Microcontrollers and microprocessors for timing and clock generation.
  • Real-time clocks (RTCs) for accurate timekeeping.
  • Communication devices (e.g., radios, network cards) for frequency control.
  • Consumer electronics such as computers, mobile phones, and audio equipment.
  • Industrial control systems for precise timing and synchronization.

Features:

  • Precise 25.000 MHz oscillation frequency for accurate timing.
  • Surface mount (SMD) package for efficient PCB assembly.
  • Compact HC-49/SMD form factor for space-saving designs.
  • High stability for consistent performance over temperature variations.
  • Low aging for long-term frequency accuracy.

Benefits:

  • Ensures reliable and accurate operation of electronic circuits.
  • Simplifies manufacturing process with surface mount technology.
  • Reduces PCB size due to the compact package.
  • Enhances system performance with stable clock signal.
  • Extends product lifespan with long-term frequency stability.

Additional Details:

This crystal typically requires an external load capacitance for optimal performance. The specific load capacitance value is usually specified in the datasheet. The HC-49/SMD package offers good resistance to shock and vibration. It's important to consult the Molex datasheet for detailed electrical characteristics such as frequency tolerance, operating temperature range, and equivalent series resistance (ESR).

You May Also Be Interested in

Glenair, Inc.
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Harris Corporation
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess