EN
  • EN
  • DE

NL322522T-R18M

Part No NL322522T-R18M
Manufacturer TDK Corporation
Catalog Fixed Inductors
Description Compact, shielded, power inductor for automotive use
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors,Coils,Chokes
Family Fixed Inductors
Manufacturer TDK Corporation
Win Source Part Number 337641-NL322522T-R18M
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NL322522T-R18M CAD Model

Description

The NL322522T-R18M is a molded power inductor from TDK Corporation. It is a member of the NL3225 Series, which is a family of high-current, low-profile inductors designed for use in a wide range of applications, including power supplies, DC-DC converters, and motor drives.

The NL322522T-R18M has a rated inductance of 18 μH and a rated current of 22 A. It has a low profile of 2.5 mm and a small footprint of 3.2 mm x 2.5 mm. The inductor is made with a shielded construction to reduce EMI and is RoHS compliant.

The NL322522T-R18M is a good choice for a wide range of applications where a high-current, low-profile inductor is required. Some specific examples include:

  • Power supplies for consumer electronics devices, such as smartphones, laptops, and tablets
  • DC-DC converters for industrial and automotive applications
  • Motor drives for drones, robots, and other battery-powered devices

Features:

  • High current rating: 22 A
  • Low profile: 2.5 mm
  • Small footprint: 3.2 mm x 2.5 mm
  • Shielded construction to reduce EMI
  • RoHS compliant

Applications:

  • Power supplies for consumer electronics devices
  • DC-DC converters for industrial and automotive applications
  • Motor drives for drones, robots, and other battery-powered devices

Typical Specifications:

  • Rated inductance: 18 μH
  • Rated current: 22 A
  • DC resistance: 0.05 Ω
  • Inductance tolerance: ±20%
  • DCR tolerance: ±10%
  • Operating temperature range: -40°C to +85°C

Benefits:

  • The NL322522T-R18M is a high-current, low-profile inductor that is well-suited for a wide range of applications.
  • Its shielded construction helps to reduce EMI, making it a good choice for use in noise-sensitive environments.
  • The inductor is RoHS compliant, making it safe for use in a variety of products.

Conclusion:

The NL322522T-R18M is a versatile and reliable molded power inductor from TDK Corporation. It is a good choice for a wide range of applications where a high-current, low-profile inductor is required.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Lowest to $0.1543
Murata Electronics North America
FIXED IND 68UH 130MA 2.86OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 560NH 45MA 470MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess