The DSM3D200 is a component manufactured by Molex, LLC. Based on the part number, it's likely a surface mount device (SMD) connector or a similar passive component. Without specific details, a general description is provided, assuming it is a connector.
Applications
- Printed Circuit Boards (PCBs)
- Automotive Electronics
- Industrial Equipment
- Consumer Electronics
- Telecommunications Equipment
Features
- Surface Mount Technology (SMT)
- Compact Design
- High Pin Count (if a connector)
- Durable Materials
- RoHS Compliant
Benefits
- Enables automated assembly with SMT compatibility.
- Saves board space with a compact design.
- Provides reliable connections in various applications.
- Offers long-term durability due to robust materials.
- Complies with environmental regulations.
Technical Specifications
Since the exact type of component is unknown, general specifications are provided. The specific datasheet from Molex should be consulted for precise details.
- Voltage Rating: Varies depending on application
- Current Rating: Varies depending on application
- Operating Temperature Range: -40°C to +85°C (estimated)
- Contact Resistance: Low resistance for reliable connections
- Insulation Resistance: High resistance for electrical isolation
- Materials: High-quality plastics and metal alloys
The DSM3D200 is designed to provide reliable connectivity in surface mount applications, leveraging Molex's expertise in connector and interconnect solutions. The datasheet should be reviewed to ensure it meets the specific requirements of the application.