EN
  • EN
  • DE

OFCD6517BF

Part No OFCD6517BF
Manufacturer Panduit Corp
Catalog Cables, Wires Management Accessories
Description WIRE SPLICE BURIED CLOSURE  /  Wire Splice Buried Closure Splice Kit 17.40" (442.0mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Splice Enclosures, Protection
Mfr Panduit Corp
Package Bulk
Type Buried Closure Splice Kit
Length - Overall 17.40" (442.0mm)
Features Dome Latching System
Base Product Number OFCD6517
MSL Level Not Applicable
REACH Status REACH Unaffected
Other Names 298-OFCD6517BF,-3255-OFCD6517BF
Standard Package 1
Win Source Part Number 1028870-OFCD6517BF
Ultra Librarian 3D Model Ultra Librarian OFCD6517BF CAD Model

Description

The Panduit Corp OFCD6517BF is a buried closure splice kit with a dome latching system.

  • Packaging: Bulk
  • Overall Length: 17.40 inches (442.0mm)
  • Sheath Opening: No
  • Number of Cable Pairs: No
  • Category: cables, wires - management>splice enclosures, protection
  • MSL Level: Not Applicable
  • REACH: Unaffected
  • Other Names: 298-OFCD6517BF and -3255-OFCD6517BF

You May Also Be Interested in

Panduit Corp
CBL CLAMP SERV POST FASTENER / Cable Clamp, Service Post Bronze Fastener 0.528" ~ 0.682" (13.41mm ~ 17.32mm)
Need more? Email Us
3M
CLOSURE END SEAL DOUBLE PORT / Rubber End Seal For SLiC? 3" Closures and Terminals
Need more? Email Us
Panduit Corp
CBL CLAMP P-TYPE BLACK PUSH IN / Cable Clamp, P-Type Black Push In 0.374" (9.50mm)
Lowest to $0.5819
TE Connectivity
RBK-85-NR5040/A-X-8MM
Need more? Email Us
Panduit Corp
Cable Tie Mount for Miniature, Intermediate Cable Ties Nylon 66 Black
Lowest to $0.1256
TE Connectivity
OTHER ACCESSORIES
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS P100NBKA Insulated Connector, 1 In., Nylon, Straight
Need more? Email Us
TE Connectivity
SLDR SLV WIRE-WIRE 0.267/0.287" / Wire to Wire Solder Sleeve Clear 0.267" (6.78mm), 0.287" (7.29mm)
Lowest to $2.4872
N-5
Essentra Components
N-5 Essentra Cable Mounting & Accessories Clamp,Screw Mnt,Natural,5/16 in Hold datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess