Products specifications

Type Pushbutton, Full Boot
For Use With/Related Products 9000, 13000 and 18000 Series
Mounting Feature Front of Panel
Thread Size 1/4-40 NS-2B
Size / Dimension 0.433" (11.00mm) Height
Color Black
Material Silicone Rubber
Temperature Range - Operating -40°C ~ 85°C
Ingress Protection Environment Sealed
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1563223-U1320
Ultra Librarian 3D Model Ultra Librarian U1320 CAD Model

You May Also Be Interested in

APM Hexseal
ROCKER BOOT CLEAR
Need more? Email Us
ECAD model for 1113/70
E-SWITCH
SEALING WASHER 13.59MM ID BLACK
Need more? Email Us
ECAD model for RP8100RUBBERSEAL
TE Connectivity
BPM1532004=Boot, Pushbutton
Need more? Email Us
ECAD model for BPM1532004
APM Hexseal
TOGGLE HALF BOOT GRAY
Need more? Email Us
ECAD model for N1030B
Omron
PUSHBUTTON FULL BOOT CLEAR
Need more? Email Us
ECAD model for A3PA-5060
APM Hexseal
PUSHBUTTON FULL BOOT GRAY
Need more? Email Us
ECAD model for 1231/31
E-SWITCH
PUSHBUTTON FULL BOOT CLEAR
Need more? Email Us
ECAD model for ACC-F03-1
Schurter Inc.
SEAL SWITCH ACCESSORY
Need more? Email Us
ECAD model for 0098.9201
Omron
PUSHBUTTON FULL BOOT OPAQUE
Need more? Email Us
ECAD model for A22Z-3600F

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention