EN
  • EN
  • DE

836129020

Part No 836129020
Manufacturer Molex, LLC
Catalog D - SUB, D - SHAPED connectors
Description CONN MICRO-D PLUG 15POS R/A SLDR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Molex, LLC
Series Commercial Micro-D Series 83612
Packaging Tube
Connector Style D-Type, Micro-D
Connector Type Plug, Male Pins
Number of Positions 15
Number of Rows 2
Shell Size, Connector Layout 0.050 Pitch x 0.050 Row to Row
Contact Type Signal
Mounting Panel Mount, Through Hole, Right Angle
Flange Feature Mating Side, Female Screwlock (2-56)
Termination Solder
Features Board Lock, Shielded
Shell Material, Finish Steel, Nickel Plated
Contact Finish Gold
Contact Finish Thickness 15μin (0.38μm)
Material Flammability Rating UL94 V-0
Operating Temperature Range -55°C ~ 125°C
Current Rating 1A
Housing Material Liquid Crystal Polymer (LCP)
Contact Material Copper Alloy
Backset Spacing 0.267" (6.78mm)
Win Source Part Number 766311-836129020
Popularity Medium
Supply and Demand Status Limited
Family Name 83612
Introduction Date May 20, 2010
ECCN EAR99
Country of Origin China, China, Republic of Korea, United States of America
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian 836129020 CAD Model

Description

The Molex 836129020 is a 15-position commercial micro-D connector plug with male pins.

  • Series: 83612
  • Contacts: Signal
  • Current Rating: 1A
  • Operating Temperature Range: -55°C to 125°C
  • Contact Finish: Gold
  • Contact Finish Thickness: 15μin (0.38μm)
  • Contact Material: Copper Alloy
  • Housing Material: Liquid Crystal Polymer (LCP)
  • Flammability Rating: UL94 V-0
  • Mounting: Through-Hole, Panel Mount, Right Angle
  • Shell Size: 0.050 Pitch x 0.050 Row to Row
  • Backset Spacing: 0.267" (6.78mm)
  • Features: Board Lock, Shielded, Flange (Mating Side, Female Screwlock (2-56))
  • Win Source Part Number: 766311-836129020

You May Also Be Interested in

Hirose Electric Co Ltd
CONN SOCKET 32POS 1.27MM (4PCS) / 32 Position Receptacle Connector Free Hanging (In-Line) IDC
Lowest to $4.0149
TE Connectivity
CONN PLUG 36POS STR IDC / 36 Position Plug Connector Free Hanging (In-Line) IDC
Need more? Email Us
TE Connectivity
CONN PLUG 50POS STR IDC
Lowest to $58.6404
TE Connectivity
CONN RCPT 24POS R/A SOLDER
Need more? Email Us
3M
MINI D RIBBON 50 CONTACT
Lowest to $8.9803
3M
CONN PLUG 68POS STR IDC
Need more? Email Us
TE Connectivity
CONN RCPT 50POS R/A SOLDER
Need more? Email Us
3M
CONN PLUG 68POS STR IDC
Need more? Email Us
TE Connectivity
CONN PLUG 50POS STR IDC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.8434 $68.5302
6+ $18.7433 $112.4598
9+ $18.1576 $163.4184
12+ $17.5719 $210.8628
15+ $16.9861 $254.7915
20+ $15.2290 $304.5800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess