EN
  • EN
  • DE

0039000038-08-A2

Part No 0039000038-08-A2
Manufacturer Molex, LLC
Catalog Jumper Wires, Pre - Crimped
Description Orange 22 AWG Jumper Lead Socket to Cable (Round) Tin 8.0" (203.2mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies
Family Jumper Wires, Pre-Crimped
Manufacturer Molex, LLC
Series Mini-Fit? Jr?
Contact End Socket to Cable (Round)
Length 8.0" (203.2mm)
Wire Gauge 22 AWG
Contact Finish Tin
Color Orange
Number of Rows 1
Number of Conductors 1
Win Source Part Number 141029-0039000038-08-A2
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 0039000038-08-A2 CAD Model

Description

Product Overview

The 0039000038-08-A2 is a cutting-edge component recognized for its reliability and efficiency in various electronics projects.

Features and Benefits

  • Efficient Performance: Ensures minimal power loss during operation.
  • Compact Form Factor: Fits perfectly in limited spaces without compromising on performance.
  • Wide Compatibility: Easily integrates with a range of electronic devices.

Applications

  • Embedded Systems
  • Networking Equipment
  • Portable Electronics

Additional Details

Trusted by engineers for its outstanding performance in both general and specialized applications, providing reliability where it counts.

You May Also Be Interested in

Molex, LLC
CLIK-MATE 1.5 M-S 150MM 26 AWG L
Need more? Email Us
Wurth Electronics Inc
WR-WTB DUAL ROWS 2,00 MM PRE-CRI
Need more? Email Us
Molex, LLC
MX150 F-F 150MM 14 AWG LEADS BK
Need more? Email Us
Molex, LLC
6" PRE-CRIMP A2016B BLACK
Need more? Email Us
Pololu Corporation
JUMPER WIRE 10PK F-F 6\
Need more? Email Us
Molex, LLC
Orange 24 AWG Jumper Lead Pin to Pin Tin 10.0" (254.0mm)
Lowest to $0.0450
Pololu Corporation
JUMPER WIRE 10PK M-M 12\
Need more? Email Us
Pololu Corporation
JUMPER WIRE 10PK M-M 12\
Need more? Email Us
Pololu Corporation
JUMPER WIRE 5PK M-M 24\
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess