EN
  • EN
  • DE

0430310001-06-B2-D

Part No 0430310001-06-B2-D
Manufacturer Molex, LLC
Catalog Jumper Wires, Pre - Crimped
Description 6" PRE-CRIMP A2016B BLACK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cable Assemblies
Manufacturer Molex, LLC
Status Active
Contact End Pin to Pin
Length 6.0" (152.4mm)
Wire Gauge 22 AWG
Contact Finish Tin
Color Black
Contact Finish Thickness 40μin (1.02μm)
Number of Rows 1
Number of Conductors 1
Win Source Part Number 140133-0430310001-06-B2-D
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 0430310001-06-B2-D CAD Model

Description

0430310001-06-B2-D - Modular Connector

The 0430310001-06-B2-D is a versatile modular connector designed to facilitate secure and efficient connections within electronic systems. Its innovative design features support a broad range of applications.

  • Applications: Data communications, Networking equipment, Audio/Video devices
  • Features and Benefits: Modular design, Easy installation, Reliable connectivity
  • This connector offers excellent performance in data and signal integrity, making it suitable for both commercial and industrial uses.

You May Also Be Interested in

Amphenol
PVCRIMPED LEAD WITH TIN PLATED T / Jumper Lead
Need more? Email Us
Molex, LLC
56134-9000 DOUBLE END 150MM LENG
Need more? Email Us
Pololu Corporation
JUMPER 10-WIRE RIBBON M-M 12" / Various 26 AWG Jumper Lead Pin to Pin 12.0" (304.8mm)
Need more? Email Us
Molex, LLC
Orange 24 AWG Jumper Lead Pin to Pin Tin 10.0" (254.0mm)
Lowest to $0.0450
JST Sales America Inc.
JUMPER SSHL-002T-P0.2 X2 6" / Black 28 AWG Jumper Lead Socket to Socket Tin 6.00" (152.40mm)
Lowest to $1.0102
Pololu Corporation
JUMPER WIRE 10PK M-M 12\
Need more? Email Us
Pololu Corporation
JUMPER WIRE 5PK M-M 24\
Lowest to $0.5522
Molex, LLC
SQUBA 1.8 F-F 75MM 22 AWG LEADS
Lowest to $0.7970
Molex, LLC
18" PRE-CRIMP A1857/19 BLACK / Black 18 AWG Jumper Lead Socket to Cable (Round) Tin 18.0" (457.2mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess