EN
  • EN
  • DE

79107-7005

Part No 79107-7005
Manufacturer Molex, LLC
Catalog Rectangular Connectors
Description 2.00mm (.079) Pitch Milli-Grid™ Receptacle, Vertical, Through Hole, Dual Row, 3.00mm (.118) Tail Length, 0.38μm (15μ) Gold (Au) Selective Plating
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Molex, LLC
Win Source Part Number 1133746-79107-7005
Manufacturer Homepage www.molex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 79107-7005 CAD Model

Description

The 79107-7005 is a Micro-Fit 3.0 Connector Header from Molex, LLC. This header is designed to provide a reliable and compact connection solution for wire-to-board applications in a wide range of electronic devices. It's known for its secure mating interface and high-density design.

Applications

  • Consumer Electronics: Used in devices such as televisions, audio equipment, and gaming consoles for internal connections.
  • Automotive Electronics: Employed in automotive control units, sensors, and infotainment systems.
  • Industrial Automation: Found in programmable logic controllers (PLCs), motor drives, and industrial computers.
  • Data Networking: Utilized in routers, switches, and servers for connecting various components.
  • Medical Equipment: Used in medical devices such as patient monitors and diagnostic equipment where reliable connections are critical.

Features

  • Micro-Fit 3.0 Design: Compact design with a 3.0mm pitch, maximizing space utilization.
  • Positive Locking: Features a positive locking mechanism to ensure secure mating and prevent accidental disconnections.
  • High-Temperature Material: Constructed from high-temperature thermoplastic material, allowing for reflow soldering processes.
  • Dual-Beam Contacts: Utilizes dual-beam contacts for reliable electrical performance and durability.
  • RoHS Compliant: Compliant with RoHS directives, ensuring environmental friendliness.

Benefits

  • Space Savings: Compact design allows for integration into space-constrained applications.
  • Secure Connection: Positive locking mechanism ensures a secure and reliable connection, reducing the risk of failures.
  • High Reliability: Dual-beam contacts provide reliable electrical performance and long-term durability.
  • Easy Assembly: Designed for easy assembly and integration into various electronic devices.
  • Environmental Compliance: RoHS compliance ensures environmental friendliness.

Additional Details

The 79107-7005 is a 5-circuit header with a straight orientation. It supports a voltage rating of up to 600V and a current rating of up to 5A per circuit. The housing material is typically a high-temperature nylon or polyester. The connector is designed to mate with Molex's Micro-Fit 3.0 receptacles. Molex's Micro-Fit 3.0 series is well-regarded for its robust performance and versatility in a wide array of applications.

You May Also Be Interested in

TE Connectivity
CONN HEADER SMD 4POS 2MM / Connector Header Surface Mount 4 position 0.079" (2.00mm)
Need more? Email Us
Harwin Inc.
CONN SIL HDR SLOT 20POS TIN
Need more? Email Us
TE Connectivity
CONN HEADER R/A 4POS 6.35MM / Connector Header Through Hole, Right Angle 4 position 0.250" (6.35mm)
Lowest to $1.5166
AVX Corp/Kyocera Corp
CONN PLUG 10POS SMD GOLD / 10 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Lowest to $0.1157
Molex, LLC
CONN HEADER SMD 6POS 1.5MM / Connector Header Surface Mount 6 position 0.059" (1.50mm)
Lowest to $0.2509
Amphenol
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Lowest to $1.6149
TE Connectivity
CONN HEADER SMD 3POS 3MM / Connector Header Surface Mount 3 position 0.118" (3.00mm)
Need more? Email Us
TE Connectivity
CONN HEADER VERT 10POS 5.08MM / Connector Header Through Hole 10 position 0.200" (5.08mm)
Lowest to $3.7279
Panasonic
CONN HDR 40POS SMD GOLD / 40 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
Lowest to $4.5490

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7466 $61.1310
85+ $1.4331 $121.8135
125+ $1.3885 $173.5625
175+ $1.3437 $235.1475
225+ $1.2988 $292.2300
300+ $1.1645 $349.3500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess