EN
  • EN
  • DE

SN74ACT7802-40FN

Part No SN74ACT7802-40FN
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description 1024 × 18 STROBED FIRST-IN, FIRST-OUT MEMORY
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ACT
Packaging Tube
Part Status Obsolete(EOL)
Memory Size 18K (1K x 18)
Function Asynchronous
Data Rate 25MHz
Access Time 35ns
Operating Supply Voltage 4.5 V ~ 5.5 V
Maximum Supply Current 400μA
Bus Directional Uni-Directional
Expansion Type Width
Programmable Flags Support Yes
Retransmit Capability No
FWFT Support No
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 68-LCC (J-Lead)
Manufacturer Package 68-PLCC (24.23x24.23)
RoHS State Request Verification
Win Source Part Number 1253362-SN74ACT7802-40FN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Quantity per package 18
Family Name SN74ACT7802
Introduction Date March 01, 2007
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian SN74ACT7802-40FN CAD Model

Description

The SN74ACT7802-40FN is a high-performance, integrated circuit manufactured by Texas Instruments, a leader in semiconductor design and production. This device is part of the 74ACT series, known for its advanced CMOS logic that operates at high speeds while maintaining low power consumption.

Key Features

  • Technology: Advanced CMOS logic
  • Operating Voltage: 4.5V to 5.5V, making it compatible with 5V systems
  • Speed: Fast propagation delay times
  • Package: Comes in a 40-pin FN (PLCC) package
  • Temperature Range: Designed to operate over an industrial temperature range

Product Applications

The SN74ACT7802-40FN is versatile and can be used in a variety of electronic applications. Its high-speed performance is suited for data processing, computing, and high-speed logic interface tasks. The device is also used in control systems, communication equipment, and any other systems that require robust logic operations within the specified voltage range.

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The SN74ACT7802-40FN is no exception, built to meet stringent industry standards. Users can expect consistent performance and durability from this product.

Support and Resources

For engineers and designers, Texas Instruments provides extensive support and resources for the SN74ACT7802-40FN. This includes detailed datasheets, application notes, and design resources to assist in the integration of the device into various projects. Furthermore, TI's customer support and community forums are available to address any additional inquiries or technical challenges.

In summary, the SN74ACT7802-40FN from Texas Instruments is a reliable and high-performing component that embodies the quality and innovation of the 74ACT series. It is an excellent choice for designers looking to incorporate advanced CMOS logic into their 5V systems.

You May Also Be Interested in

Cypress Semiconductor Corp
IC DEEP SYN FIFO 32KX18 64TQFP / FIFO Mem Sync Dual Depth/Width Uni-Dir 32K x 18 64-Pin TQFP Tray
Lowest to $279.1254
IDT, Integrated Device Technology Inc
3.3 VOLT CMOS SyncFIFO | IC FIFO SYNC 512X9 10NS 32-TQFP
Lowest to $35.1033
Cypress Semiconductor Corp
IC DEEP SYNC FIFO 8KX18 64LQFP / FIFO Mem Sync Dual Depth/Width Uni-Dir 8K x 18 64-Pin TQFP Tray
Need more? Email Us
NXP / Nexperia
IC FIFO REGISTER 4X16 16DIP
Lowest to $4.7378
NXP / Nexperia
IC FIFO REGISTER 64X4 16SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO SYNC 256X9 20NS 32-TQFP
Need more? Email Us
Texas Instruments
IC 512X18 SYNC FIFO MEM 56-SSOP
Lowest to $12.4503
Texas Instruments
16 × 4 ASYNCHRONOUS FIRST-IN, FIRST-OUT MEMORY
Lowest to $5.0268
NXP / Nexperia
IC FIFO REGISTER 64X4 3ST 16SOIC
Lowest to $1.2520

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess