EN
  • EN
  • DE

783210001

Part No 783210001
Manufacturer Molex, LLC
Catalog Memory Connectors - Inline Module Sockets
Description 240 Position DIMM DDR3 SDRAM Socket Through Hole
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Molex
Series 78321
Packaging Bulk
Connector Style DIMM
Number of Positions 240
Memory Type DDR3 SDRAM
Standards MO-269
Mounting Type Through Hole
Features Board Lock, Latches
Mounting Feature Normal, Standard - Top
Card Thickness 0.050" (1.27mm)
Height 0.570" (14.50mm)
Color Black
Contact Finish Gold
Contact Finish Thickness 15.0µin (0.38µm)
Base Product Number 78321
RoHS Status RoHS non-compliant
MSL Level Vendor Undefined
REACH Status REACH info available upon request
ECCN EAR99
Win Source Part Number 1478712-783210001
Ultra Librarian 3D Model Ultra Librarian 783210001 CAD Model

You May Also Be Interested in

TE Connectivity
CONN SKT SODIMM 124POS R/A SMD
Lowest to $5.7627
Molex, LLC
CONN SKT DIMM 240POS PCB
Need more? Email Us
TE Connectivity
DDR4 SODIMM 260P 5.2H STD / 260 Position SODIMM DDR4 SDRAM Socket Surface Mount, 25° Angle
Lowest to $1.4157
TE Connectivity
CONN SKT SODIMM 144POS R/A SMD
Lowest to $8.4151
Amphenol
CONN SKT SODIMM 200POS SMD / 200 Position SODIMM DDR2 SDRAM Socket Surface Mount, 30° Angle
Need more? Email Us
Molex, LLC
CONN SKT DIMM 288POS SMD / 288 Position DIMM DDR4 SDRAM Socket Surface Mount
Need more? Email Us
TE Connectivity
CONN SKT SODIMM 200POS R/A SMD / 200 Position SODIMM DDR SDRAM Socket Surface Mount, Right Angle
Lowest to $6.4917
TE Connectivity
CONN SKT MINIDIMM 244POS R/A SMD / 244 Position MiniDIMM DDR2 SDRAM Socket Surface Mount, Right Angle
Need more? Email Us
TE Connectivity
CONN SKT SODIMM 204POS SMD / 204 Position SODIMM DDR3 SDRAM Socket Surface Mount, 25° Angle
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess