EN
  • EN
  • DE

M64545FP

Part No M64545FP
Manufacturer Mitsubishi
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829364-M64545FP
Ultra Librarian 3D Model Ultra Librarian M64545FP CAD Model

Description

The M64545FP is likely a display driver IC manufactured by Mitsubishi Electric, possibly similar in function to the M64543FP. It is designed to control and manage display elements in various applications.

Applications

  • LCD Panel Driving: Used for controlling LCD segments or pixels in various display sizes.
  • LED Matrix Displays: Controlling the brightness and state of individual LEDs in a matrix configuration.
  • VFD (Vacuum Fluorescent Display) Control: Driving VFD segments in older display technologies.
  • Instrumentation Panels: Found in industrial and scientific instruments for displaying data.
  • Automotive Display Systems: Utilized in dashboard displays, navigation systems, and other in-car displays.

Features

  • Multiple Output Channels: Capable of driving multiple display segments or pixels simultaneously.
  • Serial Data Input: Typically controlled via a serial interface such as SPI or I2C, simplifying microcontroller integration.
  • Wide Operating Voltage Range: Operates within a range of voltages to suit various display requirements.
  • Low Power Consumption: Designed for efficient power usage, suitable for battery-powered applications.
  • Built-in Display Memory: May include on-chip memory for storing display data.
  • High-Speed Data Transfer: Supports rapid data transmission for dynamic display updates.

Benefits

  • Simplified Display Interface: Reduces the complexity of driving displays directly from a microcontroller.
  • Reduced Component Count: Integrates many control functions into a single IC.
  • Improved Display Quality: Provides precise and stable control of display elements.
  • Energy Efficient: Minimizes power consumption for extended battery life.
  • Versatile Application: Suitable for a wide range of display technologies and applications.

Additional Details

Detailed specifications, such as the number of output channels, voltage ratings, serial interface type, and operating temperature range, would be found in the M64545FP datasheet. It is packaged in a surface-mount package. Design engineers should consult the datasheet and application notes for proper implementation, including decoupling capacitor requirements and communication timing diagrams.

You May Also Be Interested in

Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess