EN
  • EN
  • DE

78119-1010

Part No 78119-1010
Manufacturer Molex, LLC
Catalog Flat Flex Cables (FFC, FPC)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815997-78119-1010
Ultra Librarian 3D Model Ultra Librarian 78119-1010 CAD Model

Description

The Molex 78119-1010 is a Flat Flex Cable (FFC/FPC) connector, specifically designed to provide a reliable and efficient interconnect solution for compact electronic devices. It ensures secure signal transmission and is optimized for space-saving applications.

Applications

  • Consumer electronics: Frequently used in smartphones, tablets, laptops, and digital cameras to connect displays, touchscreens, and other internal components.
  • Automotive industry: Integrated into automotive displays, infotainment systems, and electronic control units for dependable signal connections.
  • Industrial automation: Employed in control panels, instrumentation, and robotic systems to facilitate reliable data and power transmission.
  • Medical equipment: Utilized in portable medical devices, diagnostic tools, and patient monitoring systems for secure and stable connections.
  • Office equipment: Found in printers, scanners, and copiers to connect print heads, scanning modules, and control panels.

Features

  • Fine pitch design: Enables high-density connections in a compact footprint, optimizing space utilization.
  • Secure locking mechanism: Ensures a reliable connection and prevents accidental disconnections, enhancing device durability.
  • Surface Mount Technology (SMT): Streamlines automated assembly processes, reducing manufacturing costs and improving production efficiency.
  • RoHS compliant: Complies with environmental regulations, restricting the use of hazardous substances.
  • Durable construction: Designed for long-lasting performance, even in demanding environments, ensuring extended reliability.

Benefits

  • Space-saving: Enables the miniaturization of electronic devices, allowing for more compact and streamlined designs.
  • Reliable connectivity: Provides stable signal transmission, minimizing the risk of data loss and ensuring consistent performance.
  • Easy assembly: Simplifies the manufacturing process, saving time and reducing production costs.
  • Cost-effective: Offers a balance of performance, reliability, and affordability.
  • Versatile application: Suitable for a diverse range of electronic devices and industrial applications, increasing design flexibility.

Additional Details

The Molex 78119-1010 features a 1.0mm pitch and is designed for top contact termination. This connector series typically uses a ZIF (Zero Insertion Force) actuator for easy cable insertion and removal. The housing is made of a high-temperature thermoplastic, and the contacts are phosphor bronze with tin plating. It can handle voltages up to 50V AC/DC and a current of 0.5A. These FFC/FPC connectors are designed for high reliability and durability in a variety of applications.

You May Also Be Interested in

TE Connectivity
FLEX CABLE - AFE20T/AF20/AFE20T / 20 Position Flat Flex Cable Assembly Solder Tab to Solder Tab 3.00" (76.20mm)
Lowest to $2.6595
TE Connectivity
FLEX CABLE - AFE13T/AF13/AFE13T / 13 Position Flat Flex Cable Assembly Solder Tab to Solder Tab 2.00" (50.80mm)
Need more? Email Us
Molex, LLC
CABLE FFC/FPC 12POS 1MM 2\
Need more? Email Us
TE Connectivity
FLEX CABLE - AFE14T/AF14/AFE14T / 14 Position Flat Flex Cable Assembly Solder Tab to Solder Tab 6.00" (152.40mm)
Lowest to $3.1719
Amphenol
CONN FFC BOTTOM 60POS 0.50MM R/A / 60 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Need more? Email Us
Hirose Electric Co Ltd
CONN FPC BOTTOM 61POS 0.30MM R/A / 61 Position FPC Connector Contacts, Bottom 0.012" (0.30mm) Surface Mount, Right Angle
Lowest to $7.9063
Amphenol
CONN FFC FPC RCPT 3POS 2.54MM / 3 Position FFC, FPC Connector Receptacle 0.100" (2.54mm) Free Hanging (In-Line)
Need more? Email Us
Hirose Electric Co Ltd
CONN FPC 15POS 0.30MM R/A / 15 Position FPC Connector Contacts, Top and Bottom 0.012" (0.30mm) Surface Mount, Right Angle
Need more? Email Us
TE Connectivity
FLEX CABLE - AFE06T/AF06/AFE06T / 6 Position Flat Flex Cable Assembly Solder Tab to Solder Tab 2.00" (50.80mm)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9215 $59.8975
155+ $0.7562 $117.2110
240+ $0.7325 $175.8000
330+ $0.7089 $233.9370
425+ $0.6853 $291.2525
565+ $0.6144 $347.1360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,500 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess