EN
  • EN
  • DE
  • IT

71430-0101

Part No 71430-0101
Manufacturer Molex, LLC
Catalog Custom Parts (0 - A)
Description 0.80mm Pitch Ultra+ VHDCI Receptacle, Right-Angle, with or without Enhanced Shield, 68 Circuits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Black
Connector Type Receptacle
Contact Material Brass
Contact Plating Gold
Country of Origin US
Current Rating 500 mA
Depth 14.65 mm
Features Shielded
Flammability Rating UL94 V-0
Gender Receptacle
Housing Material Thermoplastic
Insulation Resistance 500 MΩ
Lead Pitch 800 µm
Length 42.7 mm
Max Operating Temperature 85 °C
Max Voltage Rating (AC) 30 V
Max Voltage Rating (DC) 3.03 kV
Min Operating Temperature -55 °C
Mount Through Hole
Number of Circuits 68
Number of Contacts 68
Number of Ports 1
Number of Positions 68
Number of Rows 2
Number of Terminals 68
Orientation Right Angle
Pitch 1.6 mm
Radiation Hardening No
REACH SVHC No SVHC
RoHS Compliant
Termination Solder
Voltage Rating (AC) 30 V
Win Source Part Number 1176349-71430-0101
Categories Custom Parts
Manufacturer Molex, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 71430-0101 CAD Model

Description

The Molex LLC 1176349-71430-0101 is a 2-row, 68-position black colored shielded receptacle connector.

  • Pitch: 1.6 mm
  • Termination: Solder
  • Current Rating: 500 mA
  • Voltage Rating: 30 V
  • Housing Material: Thermoplastic
  • Contact Plating: Gold
  • Orientation: Right Angle
  • Contact Gender: Female
  • Length: 42.7 mm
  • Depth: 14.65 mm
  • Mounting: Through Hole
  • RoHS Compliant: Yes
  • Supply and Demand Status: Limited
  • Popularity: Medium
  • Alternative Part Numbers: 0714300101, 71430.0101

You May Also Be Interested in

Fuji Electric
French Electronic Distributor since 1988
Need more? Email Us
Molex, LLC
Need more? Email Us
Wurth Electronics Inc
Tb, Wire to Brd, 4WAY, 14AWG;
Need more? Email Us
3M
3M BOARDMOUNT SOCKET, 929 SERIES / 16 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Need more? Email Us
Amd
Contact for details
Need more? Email Us
Microchip Technology
Need more? Email Us
Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Conexant Systems
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess