Products specifications Report Issue?

Category Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
Mfr TE Connectivity AMP Connectors
Series -
Package Tape & Reel
Product Status Active
Card Type PCI Express Mini Card
Gender Female
Number of Positions/Bay/Row -
Number of Positions 52
Card Thickness 0.039" (1.00mm)
Number of Rows 2
Pitch 0.031" (0.80mm)
Read Out Dual
Features Board Guide
Mounting Type Surface Mount, Right Angle
Termination Solder
Contact Material Phosphor Bronze
Contact Finish Gold
Contact Finish Thickness Flash
Contact Type -
Color Black
Flange Feature -
Material - Insulation Liquid Crystal Polymer (LCP), Glass Filled
Base Product Number 1775861
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1364399-1775861-2
Ultra Librarian 3D Model Ultra Librarian 1775861-2 CAD Model

Description

The TE Connectivity AMP Connectors 1364399-1775861-2 is a card edge connector from the Edgeboard Connectors category from TE Connectivity AMP Connectors.

  • Packaging: Tape & Reel
  • Temperature Range: Specific temperature range
  • MSL Level: 1 (Unlimited)
  • Mounting Type: Surface Mount, Right Angle
  • Contact Finish: Gold
  • Positions: 52
  • Rows: 2
  • Status: Active

You May Also Be Interested in

Samtec Inc.
CONN PCI EXP FMALE 164POS 0.039
Need more? Email Us
ECAD model for PCIE-164-02-S-D-EMS3-BG
Samtec Inc.
CONN PCI EXP FMALE 64POS 0.039
Need more? Email Us
ECAD model for PCIE-064-02-S-D-RA
Samtec Inc.
CONN PCI EXP FMALE 164POS 0.039
Need more? Email Us
ECAD model for PCIE-164-02-S-D-EMS2-BG
TE Connectivity
CONN CARDEDGE FMALE 98POS 0.100
Lowest to $5.9542
ECAD model for 5645169-2
Samtec Inc.
CONN EDGE DUAL FMALE 18POS 0.031
Need more? Email Us
ECAD model for HSEC8-109-01-L-DV-A-L2-K-TR
3M
CONN EDGE DUAL FMALE 34POS 0.100
Need more? Email Us
ECAD model for 3463-0000
EDAC Inc.
CONN EDGE DUAL FMALE 44POS 0.156
Need more? Email Us
ECAD model for 306-022-520-102
TE Connectivity
CONN VRM FMALE 38POS GOLD
Need more? Email Us
ECAD model for 1651864-1
EDAC Inc.
CONN EDGE DUAL FMALE 56POS 0.156
Need more? Email Us
ECAD model for 307-056-500-202

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention