EN
  • EN
  • DE

54550-1690

Part No 54550-1690
Manufacturer Molex, LLC
Catalog Custom Parts (0 - A)
Description 0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right-Angle, Surface Mount, ZIF, Top Contact Style, 16 Circuits
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Country of Origin JP
Mount Surface Mount
Number of Circuits 16
Number of Rows 1
Orientation Right Angle
RoHS Non-Compliant
Win Source Part Number 1197217-54550-1690
Categories Custom Parts
Manufacturer Molex, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 54550-1690 CAD Model

Description

The 54550-1690 is a SlimStack™ 0.40mm pitch SMT Right-Angle Receptacle manufactured by Molex. It is a compact, low-profile connector designed for space-constrained applications requiring reliable board-to-board connections. This connector system provides high signal integrity and secure mating for demanding electronic devices.

Applications

  • Mobile phones
  • Tablets
  • Laptop computers
  • Digital cameras
  • Smartwatches
  • Other portable electronic devices
  • Medical devices

Features

  • SlimStack™ Series: Designed for ultra-compact applications.
  • 0.40mm Pitch: High-density contact spacing for maximum board space utilization.
  • Right-Angle Configuration: Allows for perpendicular board mounting.
  • SMT (Surface Mount Technology): Enables automated assembly for high-volume production.
  • 16 Circuits: Provides 16 contact positions for signal and power transmission.
  • Low Profile: Minimizes the overall height of the connection.
  • Positive Locking: Ensures secure mating and prevents accidental disconnection.
  • Halogen-Free: Environmentally friendly construction.

Benefits

  • Space Saving: Extremely small footprint allows for high-density component placement.
  • Reliable Connection: Positive locking feature ensures a secure and stable electrical connection.
  • High Signal Integrity: Designed for optimal signal performance in high-speed applications.
  • Easy Assembly: SMT design facilitates automated assembly and reduces manufacturing costs.
  • Durable: Robust construction ensures long-term performance and reliability.

Technical Specifications

  • Part Number: 54550-1690
  • Series: SlimStack™
  • Number of Circuits: 16
  • Pitch: 0.40mm
  • Mounting Style: Surface Mount (SMT)
  • Orientation: Right Angle
  • Mating Gender: Female (Receptacle)
  • Voltage Rating: 30V AC/DC
  • Current Rating: 0.3A
  • Operating Temperature: -40°C to +85°C
  • Material: High Temperature Thermoplastic
  • Flammability: UL 94V-0

Note: Always refer to the official Molex datasheet for the 54550-1690 for complete and precise specifications, including mating information, recommended PCB layout, and soldering guidelines.

You May Also Be Interested in

Anachip Corp
Need more? Email Us
Fuji Electric
French Electronic Distributor since 1988
Need more? Email Us
Amd
Need more? Email Us
Fuji Electric
Need more? Email Us
Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
3M
3M BOARDMOUNT SOCKET, 929 SERIES / 16 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Need more? Email Us
Wurth Electronics Inc
Tb, Wire to Brd, 4WAY, 14AWG;
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess