EN
  • EN
  • DE

53261-0490

Part No 53261-0490
Manufacturer Molex, LLC
Catalog Rectangular Connectors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815689-53261-0490
Ultra Librarian 3D Model Ultra Librarian 53261-0490 CAD Model

Description

The Molex 53261-0490 is a Micro-Latch connector, designed for providing a secure and reliable connection in various electronic applications. As a rectangular connector, it is commonly used for signal and power transmission in space-constrained environments. It is part of Molex's broad range of interconnect solutions known for their quality and durability.

Applications:

  • Consumer Electronics: Employed in devices like digital cameras, mobile phones, and portable media players for internal connections.
  • Automotive Systems: Utilized in vehicle electronics for connecting sensors, actuators, and control modules.
  • Industrial Automation: Used in control panels, robotic systems, and automated machinery for reliable signal transmission.
  • Medical Equipment: Applied in medical devices for secure and dependable connections in critical applications.
  • Telecommunications: Found in networking equipment, routers, and switches for signal connectivity.

Features:

  • Micro-Latch Mechanism: Features a latching mechanism that ensures a secure connection, preventing accidental disconnections.
  • Compact Design: Small form factor allows for high-density packaging in space-limited applications.
  • Durable Material: Constructed from high-quality materials for long-lasting performance and resistance to environmental factors.
  • Polarization Feature: Incorporates polarization to prevent incorrect mating and ensure proper alignment.
  • Number of Contacts: Equipped with 4 contacts to meet specific signal and power requirements.
  • Fine Pitch: Typically features a fine pitch, enhancing high-density connectivity.

Benefits:

  • Reliable Interconnection: Micro-Latch design ensures a stable and secure connection, reducing the risk of signal disruption.
  • Efficient Space Utilization: Compact size enables efficient use of PCB space, facilitating smaller and more densely populated designs.
  • Extended Lifespan: Durable construction ensures reliable performance over time, reducing maintenance and replacement costs.
  • Simplified Assembly: Designed for easy and efficient assembly, streamlining the manufacturing process.
  • Versatile Application: Suitable for a wide range of industries and applications, providing a flexible interconnect solution.

Additional Details:

The 53261-0490 connector often uses a specific wire gauge range. The housing material of this Molex connector offers insulation and protection for the contacts. Refer to the manufacturer's datasheet for detailed specifications, including voltage and current ratings, operating temperature range, and compatible mating connector part numbers.

You May Also Be Interested in

AVX Corp/Kyocera Corp
CONN PLUG 30POS SMD GOLD / 30 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Lowest to $1.9968
AVX Corp/Kyocera Corp
CONN PLUG 10POS SMD GOLD / 10 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Lowest to $0.1157
TE Connectivity
CONN PLUG HSG 26POS HYBRID / 26 Rectangular Connectors - Housings Plug White
Lowest to $1.2482
Molex, LLC
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Lowest to $8.9732
Samtec Inc.
CONN RCPT 8POS 0.156 TIN SMD / 8 Position Receptacle Connector 0.156" (3.96mm) Surface Mount Tin
Lowest to $6.4541
TE Connectivity
CONN PIN 22-26AWG CRIMP TIN / Pin Contact Tin 22-26 AWG Crimp
Lowest to $0.0209
Molex, LLC
CONN HEADER VERT 20POS 2MM / Connector Header Through Hole 20 position 0.079" (2.00mm)
Need more? Email Us
TE Connectivity
CONN HEADER R/A 6POS 2.54MM / Connector Header Through Hole, Right Angle 6 position 0.100" (2.54mm)
Lowest to $2.1945
Amphenol
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Lowest to $1.6149

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess