EN
  • EN
  • DE

52746-1871

Part No 52746-1871
Manufacturer Molex, LLC
Catalog Unclassified
Description 0.5 FPC ZIF HSG ASSY SMTRA18CKTE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Molex, LLC
Series *
Package Reel - TR
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8536.69.4040
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 907275-52746-1871
Ultra Librarian 3D Model Ultra Librarian 52746-1871 CAD Model

Description

The Molex 52746-1871 is a 0.50mm pitch Easy-On FFC/FPC Connector. These connectors are designed for connecting Flexible Flat Cables (FFC) or Flexible Printed Circuits (FPC) to a printed circuit board (PCB). They are known for their compact size, ease of use, and reliable connections, making them ideal for applications requiring high-density interconnections.

Applications

  • Consumer electronics: Smartphones, tablets, laptops, and other portable devices.
  • Automotive: Car infotainment systems, dashboard displays, and control panels.
  • Industrial equipment: Control panels, robotic arms, and other industrial automation systems.
  • Medical devices: Portable medical devices, diagnostic equipment, and monitoring systems.
  • Printers and scanners: Connecting print heads, scanners, and control panels.

Features

  • 0.50mm pitch: Allows for high-density connections in compact spaces.
  • Easy-On actuator: Facilitates easy and secure insertion and removal of FFC/FPC cables.
  • Surface mount technology (SMT): Designed for automated assembly processes.
  • Compact design: Saves valuable space on the PCB.
  • Durable construction: Provides reliable connections in demanding environments.

Benefits

  • Space-saving: Its small size allows for efficient use of PCB space.
  • Easy to use: Simplifies the assembly process, reducing installation time and costs.
  • Reliable connection: Provides a stable and secure connection, ensuring consistent performance.
  • Cost-effective: Reduces assembly time and minimizes the risk of errors.
  • Durable: Withstands vibration, shock, and temperature variations, ensuring long-term reliability.

Additional Details

The Molex 52746-1871 is a bottom contact style connector with 18 circuits. It features a surface mount termination style. The Easy-On actuator ensures a secure cable retention force. The connector is RoHS compliant, adhering to environmental standards. These connectors are essential for applications that demand a reliable and compact interconnect solution for FFC/FPC cables.

You May Also Be Interested in

NXP / Nexperia
IC WATCH CIRCUIT 32KHZ DIE
Need more? Email Us
ABB Embedded Power
Mini Contactor, 3-P N/O, 24VDC C
Need more? Email Us
IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us
Texas Instruments
INTEGRATED CIRCUIT
Need more? Email Us
Texas Instruments
PROTOTYPE
Need more? Email Us
Texas Instruments
CELLULAR SUBSCRIBER TERMINAL PWR
Need more? Email Us
Texas Instruments
PROTOTYPE
Need more? Email Us
Phoenix Contact
SURGE PROTECTIVE DEVICE 240V
Need more? Email Us
Semikron
IGBT,Six-Pack,1200V,50A
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,930 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess