EN
  • EN
  • DE

TJA1128FTK/0Z

Part No TJA1128FTK/0Z
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 14HVSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202422-TJA1128FTK/0Z
Win Source Part Number Cross
Manufacturer NXP USA Inc.
Category Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers
Series Automotive, AEC-Q100
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Type Transceiver
Protocol LIN
Duplex Full
Data Rate 20kBd
Ultra Librarian 3D Model Ultra Librarian TJA1128FTK/0Z CAD Model

Description

The TJA1128FTK/0Z is a sophisticated automotive-grade LIN transceiver from NXP Semiconductors, designed to provide seamless interfacing between a Local Interconnect Network (LIN) protocol controller and the physical bus in a LIN network. This product is an integral component for automotive applications, ensuring reliable communication in vehicular systems.

Key Features

  • Compliance with LIN Standards: The TJA1128FTK/0Z is fully compliant with LIN 2.0, LIN 2.1, LIN 2.2, LIN 2.2A, and SAE J2602. This ensures broad compatibility with a variety of LIN-based systems, making it a versatile choice for integration into automotive designs.
  • Low Power Consumption: With a focus on energy efficiency, this transceiver features a very low current consumption in sleep mode, which is particularly beneficial for battery-operated systems and helps to reduce the overall power consumption of the vehicle's electronic modules.
  • Enhanced ESD Protection: The device is equipped with robust Electrostatic Discharge (ESD) protection, safeguarding the transceiver against the harsh electrical environments typically found in automotive applications.
  • High Thermal Performance: The TJA1128FTK/0Z is designed to operate effectively over a wide temperature range, ensuring consistent performance even under the extreme thermal conditions that are common in automotive settings.
  • Wake-up Capability: It has the ability to wake up from sleep mode through a local wake-up signal or via the LIN bus, providing flexibility in power management and system control.

Applications

The TJA1128FTK/0Z is ideal for a variety of applications within the automotive industry, including but not limited to:

  • Body control modules
  • Door modules
  • Climate control units
  • Lights and indicators
  • Steering wheel functions

Quality and Reliability

NXP's commitment to quality and reliability is evident in the TJA1128FTK/0Z, which is manufactured to meet the stringent requirements of the automotive industry. The product is designed to withstand the rigors of the automotive environment, providing a reliable solution for in-vehicle networking.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5786 $50.1004
35+ $2.9363 $102.7705
53+ $2.8445 $150.7585
73+ $2.7528 $200.9544
94+ $2.6610 $250.1340
126+ $2.3858 $300.6108
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess