EN
  • EN
  • DE

52437-2171

Part No 52437-2171
Manufacturer Molex, LLC
Catalog Flat Flex Cables (FFC, FPC)
Description 0.5 FPC ZIF SMT R/A 21CKT EMBSTP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Molex, LLC
Series *
Package Bulk
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8536.69.4040
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 856424-52437-2171
Ultra Librarian 3D Model Ultra Librarian 52437-2171 CAD Model

Description

The 52437-2171 is a Flat Flex Cable (FFC/FPC) from Molex, LLC, designed for reliable signal transmission in compact electronic devices. This cable is characterized by its flexibility and thin profile, making it suitable for applications where space is limited and bending is required. It ensures secure connections and efficient data transfer between various components.

Applications

  • Consumer Electronics: Used in laptops, smartphones, tablets, and digital cameras to connect displays, cameras, and other internal modules.
  • Automotive Industry: Employed in automotive displays, sensor connections, and control systems where space and flexibility are crucial.
  • Industrial Equipment: Found in industrial control panels, robotic systems, and test equipment for reliable data and signal transmission.
  • Medical Devices: Integrated into medical imaging equipment, patient monitoring systems, and portable medical devices for connecting various electronic components.
  • Printers and Scanners: Used to connect print heads, scanners, and control panels, ensuring high-speed data transfer and reliable operation.

Features

  • High Flexibility: Designed to withstand repeated bending and flexing without compromising signal integrity.
  • Compact Design: Thin and lightweight, making it ideal for space-constrained applications.
  • Reliable Connection: Provides a secure and stable connection, minimizing signal loss and ensuring consistent performance.
  • Durable Construction: Manufactured with high-quality materials to ensure long-term reliability and resistance to wear and tear.
  • Easy Termination: Designed for easy and efficient termination, reducing assembly time and costs.

Benefits

  • Space Saving: The compact design allows for integration in tight spaces, enabling smaller and more efficient electronic devices.
  • Improved Reliability: The robust construction and secure connection minimize downtime and ensure consistent performance.
  • Cost Effective: Reduces assembly costs through easy termination and minimizes maintenance requirements with its durable design.
  • Enhanced Performance: Ensures high-speed data transfer and reliable signal transmission, improving overall system performance.
  • Design Flexibility: Allows for flexible routing and connection options, providing greater design freedom.

Additional Details

This FFC/FPC cable typically features a specific pitch (distance between conductors), a defined number of conductors, and a specific length. The materials used often include a flexible substrate (such as polyimide or polyester) and copper conductors. The cable is designed to meet industry standards for electrical performance and reliability. It is available in various configurations to suit different application requirements. For exact specifications, consult the product datasheet.

You May Also Be Interested in

TE Connectivity
FLEX CABLE - AFE11T/AF11/AFE11T / 11 Position Flat Flex Cable Assembly Solder Tab to Solder Tab 2.00" (50.80mm)
Lowest to $1.4284
Hirose Electric Co Ltd
CONN FFC BOTTOM 20POS 0.50MM R/A / 20 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Need more? Email Us
TE Connectivity
FLEX CABLE - AFE18T/AF18/AFE18T / 18 Position Flat Flex Cable Assembly Solder Tab to Solder Tab 8.00" (203.20mm)
Lowest to $3.1843
Hirose Electric Co Ltd
CONN FPC BOTTOM 37POS 0.30MM R/A / 37 Position FPC Connector Contacts, Bottom 0.012" (0.30mm) Surface Mount, Right Angle
Need more? Email Us
Amphenol
CONN FPC TOP 16POS 1.00MM R/A / 16 Position FPC Connector Contacts, Top 0.039" (1.00mm) Surface Mount, Right Angle
Need more? Email Us
Amphenol
CONN FFC BOTTOM 60POS 0.50MM R/A / 60 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Need more? Email Us
Amphenol
CONN FFC FPC RCPT 8POS 2.54MM / 8 Position FFC, FPC Connector Receptacle 0.100" (2.54mm) Free Hanging (In-Line)
Lowest to $1.2906
Hirose Electric Co Ltd
CONN FPC 15POS 0.30MM R/A / 15 Position FPC Connector Contacts, Top and Bottom 0.012" (0.30mm) Surface Mount, Right Angle
Need more? Email Us
Cvilux USA
CF25 SERIES 0.50MM(.020") ZIF ON / 30 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5664 $59.4720
250+ $0.4648 $116.2000
385+ $0.4504 $173.4040
535+ $0.4358 $233.1530
690+ $0.4213 $290.6970
920+ $0.3777 $347.4840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,920 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess